Black Box 50FT Blue CAT6 550MHz Patch Cable UTP CM Snagless EVNSL641-0050

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50FT Blue CAT6 550MHz Patch Cable UTP CM Snagless - EVNSL641-0050 - Black Box
Lawrence, PA, USA
50FT Blue CAT6 550MHz Patch Cable UTP CM Snagless
EVNSL641-0050
50FT Blue CAT6 550MHz Patch Cable UTP CM Snagless EVNSL641-0050
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet
Patch Cable, Rj45 Plug, Cat6, 15.2M, Blu; Lan Category Black Box - 43J6572 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, Cat6, 15.2M, Blu; Lan Category Black Box
43J6572
Patch Cable, Rj45 Plug, Cat6, 15.2M, Blu; Lan Category Black Box 43J6572
PATCH CABLE, RJ45 PLUG, CAT6, 15.2M, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Blue; Product Range:GigaTrue Series RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, CAT6, 15.2M, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Blue; Product Range:GigaTrue Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL641-0050 43J6572
Product Name 50FT Blue CAT6 550MHz Patch Cable UTP CM Snagless Patch Cable, Rj45 Plug, Cat6, 15.2M, Blu; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch Patch
Standards / Certifications TIA/EIA-568-B.2-1 Category 6 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details