Black Box 5FT Green 25-Pack CAT5e 350MHz Ethernet Patch UTP CM EVNSL52-0005-25PAK

Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.
Description
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
5FT Green 25-Pack CAT5e 350MHz Ethernet Patch UTP CM - EVNSL52-0005-25PAK - Black Box
Lawrence, PA, USA
5FT Green 25-Pack CAT5e 350MHz Ethernet Patch UTP CM
EVNSL52-0005-25PAK
5FT Green 25-Pack CAT5e 350MHz Ethernet Patch UTP CM EVNSL52-0005-25PAK
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVNSL52-0005-25PAK
Product Name 5FT Green 25-Pack CAT5e 350MHz Ethernet Patch UTP CM
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-500 - WAGO
Specs
Application Instrumentation and Control
View Details