Black Box Gigabase 350 Cat5E, Stranded Bulk Cable, 76.2M; Lan Category Black Box EVNSL081A-0250

Description
GIGABASE 350 CAT5e, STRANDED BULK CABLE, 76.2M; LAN Category:Cat5e; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:250ft; Cable Length - Metric:76m; Jacket Color:Blue; Product Range:-; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
GIGABASE 350 CAT5e, STRANDED BULK CABLE, 76.2M; LAN Category:Cat5e; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:250ft; Cable Length - Metric:76m; Jacket Color:Blue; Product Range:-; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gigabase 350 Cat5E, Stranded Bulk Cable, 76.2M; Lan Category Black Box - 14R6342 - Newark, An Avnet Company
Chicago, IL, United States
Gigabase 350 Cat5E, Stranded Bulk Cable, 76.2M; Lan Category Black Box
14R6342
Gigabase 350 Cat5E, Stranded Bulk Cable, 76.2M; Lan Category Black Box 14R6342
GIGABASE 350 CAT5e, STRANDED BULK CABLE, 76.2M; LAN Category:Cat5e; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:250ft; Cable Length - Metric:76m; Jacket Color:Blue; Product Range:-; Jacket Material:PVC RoHS Compliant: Yes

GIGABASE 350 CAT5e, STRANDED BULK CABLE, 76.2M; LAN Category:Cat5e; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:250ft; Cable Length - Metric:76m; Jacket Color:Blue; Product Range:-; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R6342
Product Name Gigabase 350 Cat5E, Stranded Bulk Cable, 76.2M; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0804 - 101207741 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Cable Assembly - 6801A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 1745302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details