Infineon Technologies AG Evaluation Boards VD_REF_XDP_48V_TO_POL

Description
Reference design board 200 W dual output 48V-to-PoL single step converter with XDP™ digital power controller This 200 W 48 V dual digital point-of-Load is a telecom power solution with a unique setup of non-isolated SMPS and single-stage 48 V-to-PoL to eliminate the switching losses of conventional two-stage solution. This compacted and innovative power system contains a hybrid architecture of 48 V DC to 12 V DC synchronous buck and 48 V DC to 1 V DC half-bridge current-doubler solution to ensure Intermediate Bus and Direct Conversion to Point-of-Load. Dual outputs provide 200 W output power in a wide input voltage range 36 V – 75 V with an impressive efficiency of up to 97 % and voltage accuracy up to ±0.5 % over full temperature range -40 °C to 125 °C. The latest and best-in-class Infineon devices were combined with XDPP1100 XDP™ digital power controller to achieve the highest efficiency and power density. Infineon’s OptiMOS™ 5 power transistors BSC040N10NS5 / BSC070N10NS5 and BSC009NE2LS5I are best-performing low parasitic devices to achieve incomparable performance with minimum stress on the devices. OptiMOS™ FETs are driven by Infineon’s 2EDN7524G / 2EDL8112G EiceDRIVER™ gate drivers with fast short-circuit protection (DESAT). Besides that, a complete symmetrical half-bridge power solution, DHP1050N10N5, brings all its OptiMOS™ 5 benefits and minimizes board size due to its based FETs and driver integration. Summary of Features Voltage accuracy up to ±0.5 % over full temperature range -40 °C to 125 °C Fully programmable digital control based on 32-bit, ARM® Cortex™-M0 Magnificent feed-forward and load regulation with Infineon patented fast transient response control System configuration, monitor and control with PMBus and GUI Support Temperature compensation Benefits Optimized power stage compactness by FET’s integrated drivers Increase power density and overall reliability Accurate V/I/Temp telemetry with advanced fault protection Innovative system control with fast response Configurable external LED support and FAN control Potential Applications Power Supply Telecom List of Components XDPP1100 2EDN7524G 2EDL8112G DHP1050N10N5 BSC009NE2LS5I BSC070N10NS5 BSC040N10NS5
Request a Quote
Description
Reference design board 200 W dual output 48V-to-PoL single step converter with XDP™ digital power controller This 200 W 48 V dual digital point-of-Load is a telecom power solution with a unique setup of non-isolated SMPS and single-stage 48 V-to-PoL to eliminate the switching losses of conventional two-stage solution. This compacted and innovative power system contains a hybrid architecture of 48 V DC to 12 V DC synchronous buck and 48 V DC to 1 V DC half-bridge current-doubler solution to ensure Intermediate Bus and Direct Conversion to Point-of-Load. Dual outputs provide 200 W output power in a wide input voltage range 36 V – 75 V with an impressive efficiency of up to 97 % and voltage accuracy up to ±0.5 % over full temperature range -40 °C to 125 °C. The latest and best-in-class Infineon devices were combined with XDPP1100 XDP™ digital power controller to achieve the highest efficiency and power density. Infineon’s OptiMOS™ 5 power transistors BSC040N10NS5 / BSC070N10NS5 and BSC009NE2LS5I are best-performing low parasitic devices to achieve incomparable performance with minimum stress on the devices. OptiMOS™ FETs are driven by Infineon’s 2EDN7524G / 2EDL8112G EiceDRIVER™ gate drivers with fast short-circuit protection (DESAT). Besides that, a complete symmetrical half-bridge power solution, DHP1050N10N5, brings all its OptiMOS™ 5 benefits and minimizes board size due to its based FETs and driver integration. Summary of Features Voltage accuracy up to ±0.5 % over full temperature range -40 °C to 125 °C Fully programmable digital control based on 32-bit, ARM® Cortex™-M0 Magnificent feed-forward and load regulation with Infineon patented fast transient response control System configuration, monitor and control with PMBus and GUI Support Temperature compensation Benefits Optimized power stage compactness by FET’s integrated drivers Increase power density and overall reliability Accurate V/I/Temp telemetry with advanced fault protection Innovative system control with fast response Configurable external LED support and FAN control Potential Applications Power Supply Telecom List of Components XDPP1100 2EDN7524G 2EDL8112G DHP1050N10N5 BSC009NE2LS5I BSC070N10NS5 BSC040N10NS5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - VD_REF_XDP_48V_TO_POL - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
VD_REF_XDP_48V_TO_POL
Evaluation Boards VD_REF_XDP_48V_TO_POL
Reference design board 200 W dual output 48V-to-PoL single step converter with XDP™ digital power controller This 200 W 48 V dual digital point-of-Load is a telecom power solution with a unique setup of non-isolated SMPS and single-stage 48 V-to-PoL to eliminate the switching losses of conventional two-stage solution. This compacted and innovative power system contains a hybrid architecture of 48 V DC to 12 V DC synchronous buck and 48 V DC to 1 V DC half-bridge current-doubler solution to ensure Intermediate Bus and Direct Conversion to Point-of-Load. Dual outputs provide 200 W output power in a wide input voltage range 36 V – 75 V with an impressive efficiency of up to 97 % and voltage accuracy up to ±0.5 % over full temperature range -40 °C to 125 °C. The latest and best-in-class Infineon devices were combined with XDPP1100 XDP™ digital power controller to achieve the highest efficiency and power density. Infineon’s OptiMOS™ 5 power transistors BSC040N10NS5 / BSC070N10NS5 and BSC009NE2LS5I are best-performing low parasitic devices to achieve incomparable performance with minimum stress on the devices. OptiMOS™ FETs are driven by Infineon’s 2EDN7524G / 2EDL8112G EiceDRIVER™ gate drivers with fast short-circuit protection (DESAT). Besides that, a complete symmetrical half-bridge power solution, DHP1050N10N5, brings all its OptiMOS™ 5 benefits and minimizes board size due to its based FETs and driver integration. Summary of Features Voltage accuracy up to ±0.5 % over full temperature range -40 °C to 125 °C Fully programmable digital control based on 32-bit, ARM® Cortex™-M0 Magnificent feed-forward and load regulation with Infineon patented fast transient response control System configuration, monitor and control with PMBus and GUI Support Temperature compensation Benefits Optimized power stage compactness by FET’s integrated drivers Increase power density and overall reliability Accurate V/I/Temp telemetry with advanced fault protection Innovative system control with fast response Configurable external LED support and FAN control Potential Applications Power Supply Telecom List of Components XDPP1100 2EDN7524G 2EDL8112G DHP1050N10N5 BSC009NE2LS5I BSC070N10NS5 BSC040N10NS5

Reference design board 200 W dual output 48V-to-PoL single step converter with XDP™ digital power controller

This 200 W 48 V dual digital point-of-Load is a telecom power solution with a unique setup of non-isolated SMPS and single-stage 48 V-to-PoL to eliminate the switching losses of conventional two-stage solution. This compacted and innovative power system contains a hybrid architecture of 48 V DC to 12 V DC synchronous buck and 48 V DC to 1 V DC half-bridge current-doubler solution to ensure Intermediate Bus and Direct Conversion to Point-of-Load. Dual outputs provide 200 W output power in a wide input voltage range 36 V – 75 V with an impressive efficiency of up to 97 % and voltage accuracy up to ±0.5 % over full temperature range -40 °C to 125 °C.

The latest and best-in-class Infineon devices were combined with XDPP1100 XDP™ digital power controller to achieve the highest efficiency and power density. Infineon’s OptiMOS™ 5 power transistors BSC040N10NS5 / BSC070N10NS5 and BSC009NE2LS5I are best-performing low parasitic devices to achieve incomparable performance with minimum stress on the devices. OptiMOS™ FETs are driven by Infineon’s 2EDN7524G / 2EDL8112G EiceDRIVER™ gate drivers with fast short-circuit protection (DESAT). Besides that, a complete symmetrical half-bridge power solution, DHP1050N10N5, brings all its OptiMOS™ 5 benefits and minimizes board size due to its based FETs and driver integration.


Summary of Features

  • Voltage accuracy up to ±0.5 % over full temperature range -40 °C to 125 °C
  • Fully programmable digital control based on 32-bit, ARM® Cortex™-M0
  • Magnificent feed-forward and load regulation with Infineon patented fast transient response control
  • System configuration, monitor and control with PMBus and GUI Support
  • Temperature compensation

Benefits

  • Optimized power stage compactness by FET’s integrated drivers
  • Increase power density and overall reliability
  • Accurate V/I/Temp telemetry with advanced fault protection
  • Innovative system control with fast response
  • Configurable external LED support and FAN control

Potential Applications

  • Power Supply
  • Telecom

List of Components

  • XDPP1100
  • 2EDN7524G
  • 2EDL8112G
  • DHP1050N10N5
  • BSC009NE2LS5I
  • BSC070N10NS5
  • BSC040N10NS5
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number VD_REF_XDP_48V_TO_POL
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTF3080EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTF3035EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3215-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - BGS15AN16BOARDTOBO1-ND - DigiKey
Specs
Supported System Switch (SP5T)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers