Infineon Technologies AG Evaluation Boards TLE9012DQU_DTR_BMS2

Description
The evaluation board features the Li-Ion battery monitoring and sensing IC TLE9012DQU based on distributed architecture including cabling and necessary SW for Infineon AURIX™ Microcontroller. Summary of Features Connection LED for easy debugging Easy connection to transceiver or additional slave in the daisy chain Cables included for fast set up Wide supply range up to 75V input voltage Integrated resistor divider for use with DC supply Integrated dummy resistors for temperature measurement emulation Benefits Best in class voltage measurement accuracy: Reliable and precise battery cell monitoring for highly accurate SoC and SoH high performance: communication interface supporting scalable battery topologies with and without electrical isolation; Peak Robustness: Infineon technology guarantees best performances under noise Lowest system cost: Small package (TQFP-48) & high feature integration for a lean external BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system eBike battery management system
Request a Quote
Description
The evaluation board features the Li-Ion battery monitoring and sensing IC TLE9012DQU based on distributed architecture including cabling and necessary SW for Infineon AURIX™ Microcontroller. Summary of Features Connection LED for easy debugging Easy connection to transceiver or additional slave in the daisy chain Cables included for fast set up Wide supply range up to 75V input voltage Integrated resistor divider for use with DC supply Integrated dummy resistors for temperature measurement emulation Benefits Best in class voltage measurement accuracy: Reliable and precise battery cell monitoring for highly accurate SoC and SoH high performance: communication interface supporting scalable battery topologies with and without electrical isolation; Peak Robustness: Infineon technology guarantees best performances under noise Lowest system cost: Small package (TQFP-48) & high feature integration for a lean external BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system eBike battery management system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE9012DQU_DTR_BMS2 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE9012DQU_DTR_BMS2
Evaluation Boards TLE9012DQU_DTR_BMS2
The evaluation board features the Li-Ion battery monitoring and sensing IC TLE9012DQU based on distributed architecture including cabling and necessary SW for Infineon AURIX™ Microcontroller. Summary of Features Connection LED for easy debugging Easy connection to transceiver or additional slave in the daisy chain Cables included for fast set up Wide supply range up to 75V input voltage Integrated resistor divider for use with DC supply Integrated dummy resistors for temperature measurement emulation Benefits Best in class voltage measurement accuracy: Reliable and precise battery cell monitoring for highly accurate SoC and SoH high performance: communication interface supporting scalable battery topologies with and without electrical isolation; Peak Robustness: Infineon technology guarantees best performances under noise Lowest system cost: Small package (TQFP-48) & high feature integration for a lean external BOM Potential Applications Battery Electric Vehicle (BEV) Mild Hybrid Electric Vehicle (MHEV) Hybrid Electric Vehicle (HEV) Plug-in Hybrid Electric Vehicle (PHEV) 12V Li-Ion battery systems Energy Storage System (ESS) Home Energy Storage system eBike battery management system

The evaluation board features the Li-Ion battery monitoring and sensing IC TLE9012DQU based on distributed architecture including cabling and necessary SW for Infineon AURIX™ Microcontroller.


Summary of Features

  • Connection LED for easy debugging
  • Easy connection to transceiver or additional slave in the daisy chain
  • Cables included for fast set up
  • Wide supply range up to 75V input voltage
  • Integrated resistor divider for use with DC supply
  • Integrated dummy resistors for temperature measurement emulation

Benefits

  • Best in class voltage measurement accuracy: Reliable and precise battery cell monitoring for highly accurate SoC and SoH
  • high performance: communication interface supporting scalable battery topologies with and without electrical isolation;
  • Peak Robustness: Infineon technology guarantees best performances under noise
  • Lowest system cost: Small package (TQFP-48) & high feature integration for a lean external BOM

Potential Applications

  • Battery Electric Vehicle (BEV)
  • Mild Hybrid Electric Vehicle (MHEV)
  • Hybrid Electric Vehicle (HEV)
  • Plug-in Hybrid Electric Vehicle (PHEV)
  • 12V Li-Ion battery systems
  • Energy Storage System (ESS)
  • Home Energy Storage system
  • eBike battery management system
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE9012DQU_DTR_BMS2
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Psoc, Cyfi, First Touch Starter Kit; Kit Application Type Cypress Infineon Technologies - 15P8162 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Capacitive Touch
Manufacturer Cypress; Other
View Details
Expansion Boards, Daughter Cards - 448-BTS70502EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 1EDI303XAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details