Infineon Technologies AG Evaluation Boards TLE9140EQW EVAL

Description
Automotive 24/48V 3-phase BLDC motor drive – easy evaluation and fast prototyping The evaluation board is intended to provide a flexible, easy-to-use prototyping and developing tool for evaluating and testing Infineon’s TLE9140EQW 3-phase BLDC gate driver, which companions the TLE987x MOTIX™ MCU device family. Summary of Features Main board with the 3-phase gate driver IC TLE9140EQW 32-bit Embedded Power IC TLE9879 based on Arm® Cortex® M B6 bridge with 100V OptiMOS 5, IAUT300N10S5N015 with ultra-low Rds(on) Supports 48V applications up to 1,5 kw Board enables 2 alternative supply concepts Jumpers are available to connect 48V embedded power companion general MCU Onboard debug interface for faster prototyping Software support with demo code for FOC via Infineon Developer Center Graphical user interface for register easy access to the driver IC (available for Microsoft Windows only)
Request a Quote
Description
Automotive 24/48V 3-phase BLDC motor drive – easy evaluation and fast prototyping The evaluation board is intended to provide a flexible, easy-to-use prototyping and developing tool for evaluating and testing Infineon’s TLE9140EQW 3-phase BLDC gate driver, which companions the TLE987x MOTIX™ MCU device family. Summary of Features Main board with the 3-phase gate driver IC TLE9140EQW 32-bit Embedded Power IC TLE9879 based on Arm® Cortex® M B6 bridge with 100V OptiMOS 5, IAUT300N10S5N015 with ultra-low Rds(on) Supports 48V applications up to 1,5 kw Board enables 2 alternative supply concepts Jumpers are available to connect 48V embedded power companion general MCU Onboard debug interface for faster prototyping Software support with demo code for FOC via Infineon Developer Center Graphical user interface for register easy access to the driver IC (available for Microsoft Windows only)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE9140EQW EVAL - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE9140EQW EVAL
Evaluation Boards TLE9140EQW EVAL
Automotive 24/48V 3-phase BLDC motor drive – easy evaluation and fast prototyping The evaluation board is intended to provide a flexible, easy-to-use prototyping and developing tool for evaluating and testing Infineon’s TLE9140EQW 3-phase BLDC gate driver, which companions the TLE987x MOTIX™ MCU device family. Summary of Features Main board with the 3-phase gate driver IC TLE9140EQW 32-bit Embedded Power IC TLE9879 based on Arm® Cortex® M B6 bridge with 100V OptiMOS 5, IAUT300N10S5N015 with ultra-low Rds(on) Supports 48V applications up to 1,5 kw Board enables 2 alternative supply concepts Jumpers are available to connect 48V embedded power companion general MCU Onboard debug interface for faster prototyping Software support with demo code for FOC via Infineon Developer Center Graphical user interface for register easy access to the driver IC (available for Microsoft Windows only)

Automotive 24/48V 3-phase BLDC motor drive – easy evaluation and fast prototyping

The evaluation board is intended to provide a flexible, easy-to-use prototyping and developing tool for evaluating and testing Infineon’s TLE9140EQW 3-phase BLDC gate driver, which companions the TLE987x MOTIX™ MCU device family.


Summary of Features

  • Main board with the 3-phase gate driver IC TLE9140EQW
  • 32-bit Embedded Power IC TLE9879 based on Arm® Cortex® M
  • B6 bridge with 100V OptiMOS 5, IAUT300N10S5N015 with ultra-low Rds(on)
  • Supports 48V applications up to 1,5 kw
  • Board enables 2 alternative supply concepts
  • Jumpers are available to connect 48V embedded power companion general MCU
  • Onboard debug interface for faster prototyping
  • Software support with demo code for FOC via Infineon Developer Center
  • Graphical user interface for register easy access to the driver IC (available for Microsoft Windows only)
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE9140EQW EVAL
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7050-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automated Driving; Body Actuation; Power Distribution; Sensor Fusion; Advanced Driver Assistance Systems
View Details
Evaluation and Demonstration Boards and Kits - 448-CY6611-ND - DigiKey
Specs
Category Developement Board
Supported System USB 3.1 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers