Infineon Technologies AG Evaluation Boards VD_USB_PAG_33W_ADAPTER

Description
33 W USB-C power adapter solution using EZ-PD™ PAG1 The 33 W power adapter reference design is built on EZ-PD™ PAG1S and PAG1P controllers. The solution meets the global efficiency standards including DoE level VI/ CoC tier 2 and the CE standard defined by CISPR32 class B. The solution is targeted for USB PD (including PPS), QC power adapters. It can also support adapters that require legacy charging including Apple charging, BC1.2, QC 3.0 and Samsung AFC. Together, EZ-PD™ PAG1S and PAG1P offer a low BOM cost, high-performance PD/PPS/QC compliant solution. The board hardware design files (schematic, layout etc) and firmware are readily available below for customers to reduce their design cycles. Summary of Features Supports USB PD 3.0 Fixed PDO: 5 V/3 A, 9 V/3 A PPS: 3.3 V-11 V/3 A Passes CoC tier 2 and DoE level VI efficiency standards Passes CISPR 32 class B CE standard Low BOM cost with a simple primary start-up controller (EZ-PD™ PAG1P) and an integrated SR+PD controller (EZ-PD™ PAG1S)
Request a Quote
Description
33 W USB-C power adapter solution using EZ-PD™ PAG1 The 33 W power adapter reference design is built on EZ-PD™ PAG1S and PAG1P controllers. The solution meets the global efficiency standards including DoE level VI/ CoC tier 2 and the CE standard defined by CISPR32 class B. The solution is targeted for USB PD (including PPS), QC power adapters. It can also support adapters that require legacy charging including Apple charging, BC1.2, QC 3.0 and Samsung AFC. Together, EZ-PD™ PAG1S and PAG1P offer a low BOM cost, high-performance PD/PPS/QC compliant solution. The board hardware design files (schematic, layout etc) and firmware are readily available below for customers to reduce their design cycles. Summary of Features Supports USB PD 3.0 Fixed PDO: 5 V/3 A, 9 V/3 A PPS: 3.3 V-11 V/3 A Passes CoC tier 2 and DoE level VI efficiency standards Passes CISPR 32 class B CE standard Low BOM cost with a simple primary start-up controller (EZ-PD™ PAG1P) and an integrated SR+PD controller (EZ-PD™ PAG1S)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - VD_USB_PAG_33W_ADAPTER - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
VD_USB_PAG_33W_ADAPTER
Evaluation Boards VD_USB_PAG_33W_ADAPTER
33 W USB-C power adapter solution using EZ-PD™ PAG1 The 33 W power adapter reference design is built on EZ-PD™ PAG1S and PAG1P controllers. The solution meets the global efficiency standards including DoE level VI/ CoC tier 2 and the CE standard defined by CISPR32 class B. The solution is targeted for USB PD (including PPS), QC power adapters. It can also support adapters that require legacy charging including Apple charging, BC1.2, QC 3.0 and Samsung AFC. Together, EZ-PD™ PAG1S and PAG1P offer a low BOM cost, high-performance PD/PPS/QC compliant solution. The board hardware design files (schematic, layout etc) and firmware are readily available below for customers to reduce their design cycles. Summary of Features Supports USB PD 3.0 Fixed PDO: 5 V/3 A, 9 V/3 A PPS: 3.3 V-11 V/3 A Passes CoC tier 2 and DoE level VI efficiency standards Passes CISPR 32 class B CE standard Low BOM cost with a simple primary start-up controller (EZ-PD™ PAG1P) and an integrated SR+PD controller (EZ-PD™ PAG1S)

33 W USB-C power adapter solution using EZ-PD™ PAG1

The 33 W power adapter reference design is built on EZ-PD™ PAG1S and PAG1P controllers. The solution meets the global efficiency standards including DoE level VI/ CoC tier 2 and the CE standard defined by CISPR32 class B. The solution is targeted for USB PD (including PPS), QC power adapters. It can also support adapters that require legacy charging including Apple charging, BC1.2, QC 3.0 and Samsung AFC. Together, EZ-PD™ PAG1S and PAG1P offer a low BOM cost, high-performance PD/PPS/QC compliant solution.

The board hardware design files (schematic, layout etc) and firmware are readily available below for customers to reduce their design cycles.


Summary of Features

  • Supports USB PD 3.0
  • Fixed PDO: 5 V/3 A, 9 V/3 A
  • PPS: 3.3 V-11 V/3 A
  • Passes CoC tier 2 and DoE level VI efficiency standards
  • Passes CISPR 32 class B CE standard
  • Low BOM cost with a simple primary start-up controller (EZ-PD™ PAG1P) and an integrated SR+PD controller (EZ-PD™ PAG1S)
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number VD_USB_PAG_33W_ADAPTER
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY8CKIT-036 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Thermal Management
View Details
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3672 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3290-TMA1036A - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Touch Screen Controller
View Details