The companion-board TLF35584 MC together with the respective evaluation board, be it the TLF35584QVVS2 or the TLF35584QVVS1 , enables you to evaluate the analog and digital performance of the TLF35x functional safety system-supply in a configuration representative of your system. The TLF35584 device consists of a step up/down pre regulator and three linear post regulators and two trackers - VFB =5.8 V, Quc =5.0 V/ 3.3 V, Qst.=5.0 V/ 3.3 V , Qco = 5.0 V, Qvr = 5.0 V, Qt1=Qt2 = 5.0 V.
Summary of Features
AURIXTM, OPTIREGTM PMIC, and the passive components integrated in one PCB
Low level driver, application SW embedded
Graphical User Interface (GUI) .exe available
Companion board of TLF35584QVVSx Board compatibility
Benefits
Digital testing of TLF35x functionalities (e.g. WWD, FWD, SPI, …) through the GUI
Fast measurements through the embedded initialized SW
Get acquainted with safety system-supply mechanisms of TLF35x in a protected environment
Get expertise and save time: PCB layout and BOM Indication
Quick set-up to verify the configuration meets your system requirements and play around with it
The companion-board TLF35584 MC together with the respective evaluation board, be it the TLF35584QVVS2 or the TLF35584QVVS1 , enables you to evaluate the analog and digital performance of the TLF35x functional safety system-supply in a configuration representative of your system.
The TLF35584 device consists of a step up/down pre regulator and three linear post regulators and two trackers - VFB =5.8 V, Quc =5.0 V/ 3.3 V, Qst.=5.0 V/ 3.3 V , Qco = 5.0 V, Qvr = 5.0 V, Qt1=Qt2 = 5.0 V.
Summary of Features
- AURIXTM, OPTIREGTM PMIC, and the passive components integrated in one PCB
- Low level driver, application SW embedded
- Graphical User Interface (GUI) .exe available
- Companion board of TLF35584QVVSx Board compatibility
Benefits
- Digital testing of TLF35x functionalities (e.g. WWD, FWD, SPI, …) through the GUI
- Fast measurements through the embedded initialized SW
- Get acquainted with safety system-supply mechanisms of TLF35x in a protected environment
- Get expertise and save time: PCB layout and BOM Indication
- Quick set-up to verify the configuration meets your system requirements and play around with it