The TLS850B0TE50 demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS850B0TEV50 has been designed for all ECUs connected to the battery within the automotive application space that need to be switched ON and OFF via an enable feature. The ultra-low quiescent current of typically 20 µA helps Tier1s meet OEM imposed current consumption restrictions on the ECU level. The demoboard allows for an easy plug and play solution to evaluate the TLS850B0TEV50 with all necessary external components already mounted on the board. The TLS850B0TEV50 has a fixed 5.0 V output and board is pre-configured with external components to provide a stable 5.0 V at the output of the linear regulator.
Summary of Features
Plug and play evaluation capability
Easy verification and configuration
Enable, overtemperature shutdown, output current limitation
AEC-Q100 qualified
Benefits
Demonstrate the capabilities of TLS850B0TEV50
Save design time
Allow easy application adaption for evaluation
Potential Applications
Automotive or other supply systems that are connected to the battery permanently
Automotive supply systems that need to operate in cranking condition
The TLS850B0TE50 demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS850B0TEV50 has been designed for all ECUs connected to the battery within the automotive application space that need to be switched ON and OFF via an enable feature. The ultra-low quiescent current of typically 20 µA helps Tier1s meet OEM imposed current consumption restrictions on the ECU level. The demoboard allows for an easy plug and play solution to evaluate the TLS850B0TEV50 with all necessary external components already mounted on the board. The TLS850B0TEV50 has a fixed 5.0 V output and board is pre-configured with external components to provide a stable 5.0 V at the output of the linear regulator.
Summary of Features
- Plug and play evaluation capability
- Easy verification and configuration
- Enable, overtemperature shutdown, output current limitation
- AEC-Q100 qualified
Benefits
- Demonstrate the capabilities of TLS850B0TEV50
- Save design time
- Allow easy application adaption for evaluation
Potential Applications
- Automotive or other supply systems that are connected to the battery permanently
- Automotive supply systems that need to operate in cranking condition