TLD1211SJ_EVAL is an evaluation board for LITIX™ Linear TLD1211SJ
Summary of Features
Equipped with one LITIX™ Linear TLD1211SJ and on-board LEDs
Typical supply voltage range 8V – 16V
Two possible output current configurations:
IOUT = 50 mA
IOUT = 300 mA (use add. transistor)
On-board LEDs for easy evaluation
TLD1211SJ_EVAL is an evaluation board for LITIX™ Linear TLD1211SJ
Summary of Features
- Equipped with one LITIX™ Linear TLD1211SJ and on-board LEDs
- Typical supply voltage range 8V – 16V
- Two possible output current configurations:
- IOUT = 50 mA
- IOUT = 300 mA (use add. transistor)
- On-board LEDs for easy evaluation