Power dual phase boost-to-ground
The TLD6098-2DPVB2G_EVAL dual phase boost-to-ground evaluation board is a switching power supply that, under nominal conditions, can deliver a constant voltage at the output between 43 V and 52 V and a current up to 7 A.
Summary of Features
High output current up to 7 A continuous (10 A peak)
Possibility to work in constant current mode: the output maintains the desired voltage until the current is higher than the set. Then it keeps the current constant.
Excellent efficiency performances higher than 94%
Output overvoltage protection
Low input and output current ripple
Benefits
Ripple on input and output is reduced due to dual-phase topology
Phase shift applied between the switching signal of channels
Frequency can be lowered, decreasing the commutation losses
Potential Applications
High power 48V automotive applications
Electric vehicles
Power dual phase boost-to-ground
The TLD6098-2DPVB2G_EVAL dual phase boost-to-ground evaluation board is a switching power supply that, under nominal conditions, can deliver a constant voltage at the output between 43 V and 52 V and a current up to 7 A.
Summary of Features
- High output current up to 7 A continuous (10 A peak)
- Possibility to work in constant current mode: the output maintains the desired
voltage until the current is higher than the set. Then it keeps the current constant.
- Excellent efficiency performances higher than 94%
- Output overvoltage protection
- Low input and output current ripple
Benefits
- Ripple on input and output is reduced due to dual-phase topology
- Phase shift applied between the switching signal of channels
- Frequency can be lowered, decreasing the commutation losses
Potential Applications
- High power 48V automotive applications
- Electric vehicles