Infineon Technologies AG Evaluation Boards TLS205B0LDV BOARD

Description
The TLS205B0 is a micropower, low noise, low dropout voltage regulator. The device is capable of supplying an output current of 500 mA with a dropout voltage of 300 mV. Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0 is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. TheTLS205B0 comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO-8 exposed pad and as well as in a PG-TSON-10 exposed pad package. Summary of Features Wide input voltage range: 1.8 V to 20 V 300 mA current capability Adjustable output from 1.22 V to 12 V Low quiescent current: 30 μA Low dropout voltage: 320 mV Low noise down to 24 µV Enable feature Very low shutdown current < 1 μA Stable with ≥ 3.3 μF output capacitor PG-DSO-8 exposed pad and PG-TSON-10 exposed pad packages Suitable for use in automotive electronics as post regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Automotive general ECUs 2-Wheeler ECU’s Body modules, gateway's Infotainment, Alarm, Dashboard
Request a Quote
Description
The TLS205B0 is a micropower, low noise, low dropout voltage regulator. The device is capable of supplying an output current of 500 mA with a dropout voltage of 300 mV. Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0 is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. TheTLS205B0 comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO-8 exposed pad and as well as in a PG-TSON-10 exposed pad package. Summary of Features Wide input voltage range: 1.8 V to 20 V 300 mA current capability Adjustable output from 1.22 V to 12 V Low quiescent current: 30 μA Low dropout voltage: 320 mV Low noise down to 24 µV Enable feature Very low shutdown current < 1 μA Stable with ≥ 3.3 μF output capacitor PG-DSO-8 exposed pad and PG-TSON-10 exposed pad packages Suitable for use in automotive electronics as post regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Automotive general ECUs 2-Wheeler ECU’s Body modules, gateway's Infotainment, Alarm, Dashboard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLS205B0LDV BOARD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLS205B0LDV BOARD
Evaluation Boards TLS205B0LDV BOARD
The TLS205B0 is a micropower, low noise, low dropout voltage regulator. The device is capable of supplying an output current of 500 mA with a dropout voltage of 300 mV. Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0 is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. TheTLS205B0 comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO-8 exposed pad and as well as in a PG-TSON-10 exposed pad package. Summary of Features Wide input voltage range: 1.8 V to 20 V 300 mA current capability Adjustable output from 1.22 V to 12 V Low quiescent current: 30 μA Low dropout voltage: 320 mV Low noise down to 24 µV Enable feature Very low shutdown current < 1 μA Stable with ≥ 3.3 μF output capacitor PG-DSO-8 exposed pad and PG-TSON-10 exposed pad packages Suitable for use in automotive electronics as post regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Automotive general ECUs 2-Wheeler ECU’s Body modules, gateway's Infotainment, Alarm, Dashboard

The TLS205B0 is a micropower, low noise, low dropout voltage regulator. The device is capable of supplying an output current of 500 mA with a dropout voltage of 300 mV. Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0 is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. TheTLS205B0 comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO-8 exposed pad and as well as in a PG-TSON-10 exposed pad package.


Summary of Features

  • Wide input voltage range: 1.8 V to 20 V
  • 300 mA current capability
  • Adjustable output from 1.22 V to 12 V
  • Low quiescent current: 30 μA
  • Low dropout voltage: 320 mV
  • Low noise down to 24 µV
  • Enable feature
  • Very low shutdown current < 1 μA
  • Stable with ≥ 3.3 μF output capacitor
  • PG-DSO-8 exposed pad and PG-TSON-10 exposed pad packages
  • Suitable for use in automotive electronics as post regulator
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Wide input voltage range
  • Output ceramic caps supported
  • Low noise

Potential Applications

  • Automotive general ECUs
  • 2-Wheeler ECU’s
  • Body modules, gateway's
  • Infotainment, Alarm, Dashboard
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLS205B0LDV BOARD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BLOCKCHAINSTARTKIT - Infineon Technologies AG
Specs
Category Developement Board
Supported System blockchain applications ; government identification
Host Interface ISO/IEC 14443
View Details
Evaluation Boards - 2ED100E12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details
Programmers, Emulators, and Debuggers - 448-CY3215A-DK-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers