XENSIV™ - TLE4973 EVAL STD PCB board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~221A*
The board is equipped with three TLE4973-RE35D5-S0010 Hall current sensors mounted on an inner-PCB current sensing structure. The board can be used either standalone or interconnected with the Infineon CUR SENSOR PROG GEN2 tool. The board comes assembled with high current connectors (incl. M6 nuts) for properly attaching and securing high-current cables or busbars.
Summary of Features
External current rail sensors
Currents up to 221A
For evaluating three-phase systems
Based on TLE4973-RE35D5-S0010
Onboard 5V LDO for sensor supply
Programmable sensor settings
Benefits
Use with: CUR SENSOR PROG GEN2
PCB calibration report is offered
Design files @product registration
Automotive qualified AEC-Q100
Potential Applications
traction inverter
auxiliary inverter
automotive bms
battery pack monitoring
battery disconnection
OBC
solid state circuit breaker
medium voltage drives
central inverter solutions
XENSIV™ - TLE4973 EVAL STD PCB board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~221A*
The board is equipped with three TLE4973-RE35D5-S0010 Hall current sensors mounted on an inner-PCB current sensing structure. The board can be used either standalone or interconnected with the Infineon CUR SENSOR PROG GEN2 tool.
The board comes assembled with high current connectors (incl. M6 nuts) for properly attaching and securing high-current cables or busbars.
Summary of Features
- External current rail sensors
- Currents up to 221A
- For evaluating three-phase systems
- Based on TLE4973-RE35D5-S0010
- Onboard 5V LDO for sensor supply
- Programmable sensor settings
Benefits
- Use with: CUR SENSOR PROG GEN2
- PCB calibration report is offered
- Design files @product registration
- Automotive qualified AEC-Q100
Potential Applications
- traction inverter
- auxiliary inverter
- automotive bms
- battery pack monitoring
- battery disconnection
- OBC
- solid state circuit breaker
- medium voltage drives
- central inverter solutions