Infineon Technologies AG Evaluation Boards TLS105B0MB BOARD

Description
The TLS105B0MB demoboard allows the full electrical performance evaluation of Infineon´s low drop out voltage tracker TLS105B0MB in the small and robust PG-SCT595-5 package. TLS105B0MB is designed to supply off-board systems, specifically sensors in powertrain management systems that are located outside of the Electronic Control Unit (ECU). Due to the connection via a cable between the sensor and the ECU, the ECU needs to be protected against short to ground and short to battery. These protection mechanisms, together with reverse battery protection, are all implemented in the TLS105B0MB voltage tracker and are demonstrated by the demoboard functionality. The outstanding voltage tracking accuracy (0,1%)of the device can also be assessed accurately with this demoboard. The TLS105B0MB BOARD can also be populated with the TLS102B0MB allowing full electrical evaluation of the TLS102B0MB. Summary of Features Plug and Play evaluation capability Easy verification and configuration Evaluation of 50 mA current capability Very tight output tracking tolerance to reference of maximum of 5mV Output voltage adjustable down to 2.0 V Very low dropout voltage of typ. 250 mV at 50 mA Very low current consumption of typ. 3 μA in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Demonstration of short circuit, reverse polarity input and overtemperature protection Benefits Demonstrate the capabilities of TLS105B0MB Save design time Allow easy application adaption for evaluation Potential Applications Protected sensor supply for off-board sensors in HVAC, EMS, TCU and EPS Systems High-precision voltage tracking Power switch for off-board load
Request a Quote
Description
The TLS105B0MB demoboard allows the full electrical performance evaluation of Infineon´s low drop out voltage tracker TLS105B0MB in the small and robust PG-SCT595-5 package. TLS105B0MB is designed to supply off-board systems, specifically sensors in powertrain management systems that are located outside of the Electronic Control Unit (ECU). Due to the connection via a cable between the sensor and the ECU, the ECU needs to be protected against short to ground and short to battery. These protection mechanisms, together with reverse battery protection, are all implemented in the TLS105B0MB voltage tracker and are demonstrated by the demoboard functionality. The outstanding voltage tracking accuracy (0,1%)of the device can also be assessed accurately with this demoboard. The TLS105B0MB BOARD can also be populated with the TLS102B0MB allowing full electrical evaluation of the TLS102B0MB. Summary of Features Plug and Play evaluation capability Easy verification and configuration Evaluation of 50 mA current capability Very tight output tracking tolerance to reference of maximum of 5mV Output voltage adjustable down to 2.0 V Very low dropout voltage of typ. 250 mV at 50 mA Very low current consumption of typ. 3 μA in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Demonstration of short circuit, reverse polarity input and overtemperature protection Benefits Demonstrate the capabilities of TLS105B0MB Save design time Allow easy application adaption for evaluation Potential Applications Protected sensor supply for off-board sensors in HVAC, EMS, TCU and EPS Systems High-precision voltage tracking Power switch for off-board load
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLS105B0MB BOARD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLS105B0MB BOARD
Evaluation Boards TLS105B0MB BOARD
The TLS105B0MB demoboard allows the full electrical performance evaluation of Infineon´s low drop out voltage tracker TLS105B0MB in the small and robust PG-SCT595-5 package. TLS105B0MB is designed to supply off-board systems, specifically sensors in powertrain management systems that are located outside of the Electronic Control Unit (ECU). Due to the connection via a cable between the sensor and the ECU, the ECU needs to be protected against short to ground and short to battery. These protection mechanisms, together with reverse battery protection, are all implemented in the TLS105B0MB voltage tracker and are demonstrated by the demoboard functionality. The outstanding voltage tracking accuracy (0,1%)of the device can also be assessed accurately with this demoboard. The TLS105B0MB BOARD can also be populated with the TLS102B0MB allowing full electrical evaluation of the TLS102B0MB. Summary of Features Plug and Play evaluation capability Easy verification and configuration Evaluation of 50 mA current capability Very tight output tracking tolerance to reference of maximum of 5mV Output voltage adjustable down to 2.0 V Very low dropout voltage of typ. 250 mV at 50 mA Very low current consumption of typ. 3 μA in off mode Wide input voltage range -16 V ≤ VIN ≤ 45 V Demonstration of short circuit, reverse polarity input and overtemperature protection Benefits Demonstrate the capabilities of TLS105B0MB Save design time Allow easy application adaption for evaluation Potential Applications Protected sensor supply for off-board sensors in HVAC, EMS, TCU and EPS Systems High-precision voltage tracking Power switch for off-board load

The TLS105B0MB demoboard allows the full electrical performance evaluation of Infineon´s low drop out voltage tracker TLS105B0MB in the small and robust PG-SCT595-5 package.

TLS105B0MB is designed to supply off-board systems, specifically sensors in powertrain management systems that are located outside of the Electronic Control Unit (ECU). Due to the connection via a cable between the sensor and the ECU, the ECU needs to be protected against short to ground and short to battery. These protection mechanisms, together with reverse battery protection, are all implemented in the TLS105B0MB voltage tracker and are demonstrated by the demoboard functionality. The outstanding voltage tracking accuracy (0,1%)of the device can also be assessed accurately with this demoboard.

The TLS105B0MB BOARD can also be populated with the TLS102B0MB allowing full electrical evaluation of the TLS102B0MB.


Summary of Features

  • Plug and Play evaluation capability
  • Easy verification and configuration
  • Evaluation of 50 mA current capability
  • Very tight output tracking tolerance to reference of maximum of 5mV
  • Output voltage adjustable down to 2.0 V
  • Very low dropout voltage of typ. 250 mV at 50 mA
  • Very low current consumption of typ. 3 μA in off mode
  • Wide input voltage range -16 V ≤ VIN ≤ 45 V
  • Demonstration of short circuit, reverse polarity input and overtemperature protection

Benefits

  • Demonstrate the capabilities of TLS105B0MB
  • Save design time
  • Allow easy application adaption for evaluation

Potential Applications

  • Protected sensor supply for off-board sensors in HVAC, EMS, TCU and EPS Systems
  • High-precision voltage tracking
  • Power switch for off-board load
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLS105B0MB BOARD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CY3675-QFN24A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
Evaluation Boards - CYBLE-416045-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Expansion Boards, Daughter Cards - 448-BTG7007A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details