XENSIV™ - TLE493D-W2B6 2GO kit for 3D magnetic field sensing with 3D magnetic Hall sensors – plug and play
The Infineon TLE493D-W2B6 3D magnetic sensor 2GO kit is a budget-priced evaluation board equipped with a magnetic sensor for three dimensional measurement combined with an ARM® Cortex™-M0 CPU. It has a complete set of on-board devices, including an on-board debugger. In addition Infineon is offering so called add-on components which are adapters for the 3D Magnetic Sensor 2GO kits. Theses add ons (e.g. joysticks, rotation knobs, linear slider etc.) comprise a magnet and can be directly mounted onto the 2GO kits. Together with a dedicated GUI it’s the perfect tool for fast and easy plug-and-play systems. Build and evaluate your own application and gadget with the 3D magnetic sensor 2GO kit.
Small & easy to use evaluation kit for first generation of 3D Hall sensors, the TLE493D-W2B6. The HW consists of a 5 cm long / 1.5cm wide PCB which includes one XMC4200 (debugger), one XMC1100 (target device), pin headers, the target sensor + application circuit implementation placed on a breakable side of the PCB.The Firmware implements the basic sensor functions: software reset & power up, mode of opperation (master controlled, fast / lowe power / ultra low power), i2c acquisition (timer based / interrupt based), streaming all data to the PC, rolling counter check & recover routine etc.
The software highlights the raw data acquisition & angle readout (polar coordinates transformation) & joystick mode
We offer three different derivatives of 3D Magnetic Sensor 2GO kits:
TLE493D-P2B6: automotive predefined variant, link to
TLE493D-W2B6: automotive predefined variant with wake up functionality (supports up to ASIL B),
TLV493D-A1B6: consumer predefined variant, link to
The feature set of all variants comprises a small 6-pin package, low power consumption (ultra-low power mode) as well as a standard 2-wire digital I²C interface. The TLx493D family can be used in applications, replacing potentiometer and optical solutions. The sensor family is offering high temperature stability of the magnetic threshold leading to smaller, more accurate and more robust system designs.
More information at Sensors 2GO
Summary of Features
TLE493D-W2B6 (three dimensional magnetic sensor)
XMC1100 (ARM® Cortex™-M0 based)
On-board J-Link Lite Debugger (realized with XMC4200 Microcontroller)
Power over USB (micro USB), ESD and reverse current protection
Potential Applications
automotive
XENSIV™ - TLE493D-W2B6 2GO kit for 3D magnetic field sensing with 3D magnetic Hall sensors – plug and play
The Infineon TLE493D-W2B6 3D magnetic sensor 2GO kit is a budget-priced evaluation board equipped with a magnetic sensor for three dimensional measurement combined with an ARM® Cortex™-M0 CPU. It has a complete set of on-board devices, including an on-board debugger. In addition Infineon is offering so called add-on components which are adapters for the 3D Magnetic Sensor 2GO kits. Theses add ons (e.g. joysticks, rotation knobs, linear slider etc.) comprise a magnet and can be directly mounted onto the 2GO kits. Together with a dedicated GUI it’s the perfect tool for fast and easy plug-and-play systems. Build and evaluate your own application and gadget with the 3D magnetic sensor 2GO kit.
Small & easy to use evaluation kit for first generation of 3D Hall sensors, the TLE493D-W2B6. The HW consists of a 5 cm long / 1.5cm wide PCB which includes one XMC4200 (debugger), one XMC1100 (target device), pin headers, the target sensor + application circuit implementation placed on a breakable side of the PCB.The Firmware implements the basic sensor functions: software reset & power up, mode of opperation (master controlled, fast / lowe power / ultra low power), i2c acquisition (timer based / interrupt based), streaming all data to the PC, rolling counter check & recover routine etc.
The software highlights the raw data acquisition & angle readout (polar coordinates transformation) & joystick mode
We offer three different derivatives of 3D Magnetic Sensor 2GO kits:
- TLE493D-P2B6: automotive predefined variant, link to
- TLE493D-W2B6: automotive predefined variant with wake up functionality (supports up to ASIL B),
- TLV493D-A1B6: consumer predefined variant, link to
The feature set of all variants comprises a small 6-pin package, low power consumption (ultra-low power mode) as well as a standard 2-wire digital I²C interface. The TLx493D family can be used in applications, replacing potentiometer and optical solutions. The sensor family is offering high temperature stability of the magnetic threshold leading to smaller, more accurate and more robust system designs.
More information at Sensors 2GO
Summary of Features
- TLE493D-W2B6 (three dimensional magnetic sensor)
- XMC1100 (ARM® Cortex™-M0 based)
- On-board J-Link Lite Debugger (realized with XMC4200 Microcontroller)
- Power over USB (micro USB), ESD and reverse current protection
Potential Applications