The TLS850C2TE V50 demoboard enables the evaluation of Infineon’s latest high performance automotive LDO of the OPTIREG™ family. With an input voltage range of 3 V to 40 V, this regulator is perfectly suitable for automotive or other supply systems permanently connected to battery. The very low quiescent current of only 20 µA makes the TLS850C2TE particularly suitable for always-on applications. The reset feature supervises the output voltage, including under-voltage reset and delayed reset at power-on.
The demoboard allows for an easy plug and play solution to evaluate the TLS850C2TE V50 with all necessary external components already mounted on the board. The delay timing of the Reset functionality is selectable between 2 values by using the delay capacitance jumper. For additional design verification, placeholder Sockets for additional output capacitance is available. Dedicated test points allow advanced verification on the Input, Output and Reset Output.
Summary of Features
Plug and Play Evaluation Capability
Easy verification and configuration
Easy-to-use Banana connectors
Selectable Reset Delay Timings
Test points for advanced Verification
Placeholder Sockets for additional Output Capacitance
AEC-Q100 Qualified
Benefits
Demonstrate the capabilities of TLS850C2TE V50
Save design time
Allow easy application adaption for evaluation
Best fit to supply:
MCU / Microcontroller (5V supply)
CAN Transceiver
FlexRay Transceiver
Sensors (on-board)
Actuator ICs
Driver ICs
Potential Applications
Body and comfort applications:
Dashboard and cluster supply
Body Control module (BCM)
Gateway
HVAC
Always-on battery-connected applications
Powertrain and EPS
The TLS850C2TE V50 demoboard enables the evaluation of Infineon’s latest high performance automotive LDO of the OPTIREG™ family. With an input voltage range of 3 V to 40 V, this regulator is perfectly suitable for automotive or other supply systems permanently connected to battery. The very low quiescent current of only 20 µA makes the TLS850C2TE particularly suitable for always-on applications. The reset feature supervises the output voltage, including under-voltage reset and delayed reset at power-on.
The demoboard allows for an easy plug and play solution to evaluate the TLS850C2TE V50 with all necessary external components already mounted on the board. The delay timing of the Reset functionality is selectable between 2 values by using the delay capacitance jumper. For additional design verification, placeholder Sockets for additional output capacitance is available. Dedicated test points allow advanced verification on the Input, Output and Reset Output.
Summary of Features
- Plug and Play Evaluation Capability
- Easy verification and configuration
- Easy-to-use Banana connectors
- Selectable Reset Delay Timings
- Test points for advanced Verification
- Placeholder Sockets for additional Output Capacitance
- AEC-Q100 Qualified
Benefits
- Demonstrate the capabilities of TLS850C2TE V50
- Save design time
- Allow easy application adaption for evaluation
Best fit to supply:
- MCU / Microcontroller (5V supply)
- CAN Transceiver
- FlexRay Transceiver
- Sensors (on-board)
- Actuator ICs
- Driver ICs
Potential Applications
- Body and comfort applications:
- Dashboard and cluster supply
- Body Control module (BCM)
- Gateway
- HVAC
- Always-on battery-connected applications
- Powertrain and EPS