Infineon Technologies AG Evaluation Boards TLE9104SH_DEV_BOARD

Description
The TLE9104SH shield in the Arduino™ form factor is an universal development/evaluati on kit for Infineon’s 4-channel Low-Side Switch TLE9104SH that is designed, but not limited to, Engine Management Systems and other Powertrain Applications. The TLE9104SH shield can be easily used either in combination with the XMC1100 Boot Kit or in combination with the AURIX™ TC277 Evaluation Board (TriBoard) with the help of an additional Multichannel Connection PCB. Summary of Features Development Board with TLE9104SH in Arduino™ form factor Fully compatible with Infineon XMC1100 Boot Kit for quick testing and mass market (Version S) Fully compatible with Infineon AURIX™ TC277 Evaluation Board (TriBoard) for advanced measurements and application specific setups (Version L) – Multichannel Connection PCB has to ordered separately Benefits Pocket format: 2.9‘‘ x 2.1‘‘ (7.4 cm x 5.3 cm) Low cost: minimal assembly Universal use with Infineon shields for Arduino™ Open source SW projects Generic software framework Fast and easy GUI modification Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management, Transmission Control and Battery Management – Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications
Request a Quote
Description
The TLE9104SH shield in the Arduino™ form factor is an universal development/evaluati on kit for Infineon’s 4-channel Low-Side Switch TLE9104SH that is designed, but not limited to, Engine Management Systems and other Powertrain Applications. The TLE9104SH shield can be easily used either in combination with the XMC1100 Boot Kit or in combination with the AURIX™ TC277 Evaluation Board (TriBoard) with the help of an additional Multichannel Connection PCB. Summary of Features Development Board with TLE9104SH in Arduino™ form factor Fully compatible with Infineon XMC1100 Boot Kit for quick testing and mass market (Version S) Fully compatible with Infineon AURIX™ TC277 Evaluation Board (TriBoard) for advanced measurements and application specific setups (Version L) – Multichannel Connection PCB has to ordered separately Benefits Pocket format: 2.9‘‘ x 2.1‘‘ (7.4 cm x 5.3 cm) Low cost: minimal assembly Universal use with Infineon shields for Arduino™ Open source SW projects Generic software framework Fast and easy GUI modification Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management, Transmission Control and Battery Management – Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE9104SH_DEV_BOARD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE9104SH_DEV_BOARD
Evaluation Boards TLE9104SH_DEV_BOARD
The TLE9104SH shield in the Arduino™ form factor is an universal development/evaluati on kit for Infineon’s 4-channel Low-Side Switch TLE9104SH that is designed, but not limited to, Engine Management Systems and other Powertrain Applications. The TLE9104SH shield can be easily used either in combination with the XMC1100 Boot Kit or in combination with the AURIX™ TC277 Evaluation Board (TriBoard) with the help of an additional Multichannel Connection PCB. Summary of Features Development Board with TLE9104SH in Arduino™ form factor Fully compatible with Infineon XMC1100 Boot Kit for quick testing and mass market (Version S) Fully compatible with Infineon AURIX™ TC277 Evaluation Board (TriBoard) for advanced measurements and application specific setups (Version L) – Multichannel Connection PCB has to ordered separately Benefits Pocket format: 2.9‘‘ x 2.1‘‘ (7.4 cm x 5.3 cm) Low cost: minimal assembly Universal use with Infineon shields for Arduino™ Open source SW projects Generic software framework Fast and easy GUI modification Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management, Transmission Control and Battery Management – Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications

The TLE9104SH shield in the Arduino™ form factor is an universal development/evaluation kit for Infineon’s 4-channel Low-Side Switch TLE9104SH that is designed, but not limited to, Engine Management Systems and other Powertrain Applications. The TLE9104SH shield can be easily used either in combination with the XMC1100 Boot Kit or in combination with the AURIX™ TC277 Evaluation Board (TriBoard) with the help of an additional Multichannel Connection PCB.


Summary of Features

  • Development Board with TLE9104SH in Arduino™ form factor
  • Fully compatible with Infineon XMC1100 Boot Kit for quick testing and mass market (Version S)
  • Fully compatible with Infineon AURIX™ TC277 Evaluation Board (TriBoard) for advanced measurements and application specific setups (Version L)

– Multichannel Connection PCB has to ordered separately


Benefits

  • Pocket format: 2.9‘‘ x 2.1‘‘ (7.4 cm x 5.3 cm)
  • Low cost: minimal assembly
  • Universal use with Infineon shields for Arduino™
  • Open source SW projects
  • Generic software framework
  • Fast and easy GUI modification

Potential Applications

  • Automotive Powertrain, Body and Safety Applications
  • Engine Management, Transmission Control and Battery Management

– Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays)

  • Industrial Applications
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE9104SH_DEV_BOARD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products