Infineon Technologies AG Evaluation Boards TLE4973 EVAL 120A

Description
XENSIV™ - TLE4973 EVAL 120A board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~120A* The board is equipped with three TLE4973-A120T5-S0001 Hall current sensors mounted on an inner-PCB current sensing structure (2x 140 um copper thikness). The board can be used either standalone or interconnected with the infineon CUR SENSOR PROG GEN2 tool. Summary of Features Internal current rail sensors Currents up to 120A For evaluating three-phase systems Based on TLE4973-A120T5-S0001 Onboard 5 V LDO for sensor supply Programmable sensor settings Benefits Use with: CUR SENSOR PROG GEN2 Graphical user interface @IDC Pre-calibrated sensors Sensors AEC-Q100 qualified, ISO 26262-compliant Potential Applications Electric drivetrain Adapters and chargers Onboard battery charger Photovoltaic Uninterruptible power supplies (UPS) Automotive Battery Management System (BMS)
Request a Quote
Description
XENSIV™ - TLE4973 EVAL 120A board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~120A* The board is equipped with three TLE4973-A120T5-S0001 Hall current sensors mounted on an inner-PCB current sensing structure (2x 140 um copper thikness). The board can be used either standalone or interconnected with the infineon CUR SENSOR PROG GEN2 tool. Summary of Features Internal current rail sensors Currents up to 120A For evaluating three-phase systems Based on TLE4973-A120T5-S0001 Onboard 5 V LDO for sensor supply Programmable sensor settings Benefits Use with: CUR SENSOR PROG GEN2 Graphical user interface @IDC Pre-calibrated sensors Sensors AEC-Q100 qualified, ISO 26262-compliant Potential Applications Electric drivetrain Adapters and chargers Onboard battery charger Photovoltaic Uninterruptible power supplies (UPS) Automotive Battery Management System (BMS)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE4973 EVAL 120A - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE4973 EVAL 120A
Evaluation Boards TLE4973 EVAL 120A
XENSIV™ - TLE4973 EVAL 120A board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~120A* The board is equipped with three TLE4973-A120T5-S0001 Hall current sensors mounted on an inner-PCB current sensing structure (2x 140 um copper thikness). The board can be used either standalone or interconnected with the infineon CUR SENSOR PROG GEN2 tool. Summary of Features Internal current rail sensors Currents up to 120A For evaluating three-phase systems Based on TLE4973-A120T5-S0001 Onboard 5 V LDO for sensor supply Programmable sensor settings Benefits Use with: CUR SENSOR PROG GEN2 Graphical user interface @IDC Pre-calibrated sensors Sensors AEC-Q100 qualified, ISO 26262-compliant Potential Applications Electric drivetrain Adapters and chargers Onboard battery charger Photovoltaic Uninterruptible power supplies (UPS) Automotive Battery Management System (BMS)

XENSIV™ - TLE4973 EVAL 120A board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~120A*

The board is equipped with three TLE4973-A120T5-S0001 Hall current sensors mounted on an inner-PCB current sensing structure (2x 140 um copper thikness). The board can be used either standalone or interconnected with the infineon CUR SENSOR PROG GEN2 tool.


Summary of Features

  • Internal current rail sensors
  • Currents up to 120A
  • For evaluating three-phase systems
  • Based on TLE4973-A120T5-S0001
  • Onboard 5 V LDO for sensor supply
  • Programmable sensor settings

Benefits

  • Use with: CUR SENSOR PROG GEN2
  • Graphical user interface @IDC
  • Pre-calibrated sensors
  • Sensors AEC-Q100 qualified, ISO 26262-compliant

Potential Applications

  • Electric drivetrain
  • Adapters and chargers
  • Onboard battery charger
  • Photovoltaic
  • Uninterruptible power supplies (UPS)
  • Automotive Battery Management System (BMS)
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE4973 EVAL 120A
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - CY8CKIT-141-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY3271-RFBOARD-ND - DigiKey
Specs
Supported System PSoC, FirstTouch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Expansion Boards, Daughter Cards - 448-BTG70020A1ESWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Expansion Boards, Daughter Cards - 448-BTS72002EPCDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details