Infineon Technologies AG Evaluation Boards UIO STICK

Description
uIO STICK is an interface device for controlling Infineon boards/kits during run time The uIO Stick: Enables the connection between the evaluation board and USB for SPI programming and monitoring by using the Config Wizard software which can be downloaded via the Infineon Toolbox. Plugs into the evaluation board via a standard 16-pin connector and allows easy interface to the microcontroller via USB for SPI, LIN communication etc. The uIO-Stick provides two exclusive functions: Infineon Embedded Power BSL Support: The Infineon Embedded Power devices provide a built-in boot strap loader (BSL), for programming the Embedded Power devices over the built-in LIN transceiver or UART. The uIO-Stick acts as an interface between the Embedded Power device and a PC. It handles the BSL protocols as well as the physical layers. A PC application provides access to all BSL functions of the Embedded Power device. Supported Devices: - Embedded Power Run-Time Control - Programming and monitoring: The uIO-Stick connects the Evaluation Board with the computer. Via the Config Wizard software – a powerful and intuitive Graphical User Interface (GUI) – the user gets a customized programming, monitoring and evaluation support for various Infineon Automotive Products. Supported Devices: - System Basis Chips (SBC) - High/Low Side Switch (Spider+, SPOC) - Multi Half-Bridge ICs Benefits Communication with the connected device via LIN, SPI and UART Four GPIOs PWM signal generation up to 20 kHz Measurement of analog voltages up to 20V Read and keep functionality to detect reset of the connected device USB HID device, so no additional driver installation required uIO Stick can power a target device Connected device can also be powered by external power supply for higher current 3 on-board status LEDs Additional BSL Updater GUI for BSL communication with Embedded Power devices
Request a Quote
Description
uIO STICK is an interface device for controlling Infineon boards/kits during run time The uIO Stick: Enables the connection between the evaluation board and USB for SPI programming and monitoring by using the Config Wizard software which can be downloaded via the Infineon Toolbox. Plugs into the evaluation board via a standard 16-pin connector and allows easy interface to the microcontroller via USB for SPI, LIN communication etc. The uIO-Stick provides two exclusive functions: Infineon Embedded Power BSL Support: The Infineon Embedded Power devices provide a built-in boot strap loader (BSL), for programming the Embedded Power devices over the built-in LIN transceiver or UART. The uIO-Stick acts as an interface between the Embedded Power device and a PC. It handles the BSL protocols as well as the physical layers. A PC application provides access to all BSL functions of the Embedded Power device. Supported Devices: - Embedded Power Run-Time Control - Programming and monitoring: The uIO-Stick connects the Evaluation Board with the computer. Via the Config Wizard software – a powerful and intuitive Graphical User Interface (GUI) – the user gets a customized programming, monitoring and evaluation support for various Infineon Automotive Products. Supported Devices: - System Basis Chips (SBC) - High/Low Side Switch (Spider+, SPOC) - Multi Half-Bridge ICs Benefits Communication with the connected device via LIN, SPI and UART Four GPIOs PWM signal generation up to 20 kHz Measurement of analog voltages up to 20V Read and keep functionality to detect reset of the connected device USB HID device, so no additional driver installation required uIO Stick can power a target device Connected device can also be powered by external power supply for higher current 3 on-board status LEDs Additional BSL Updater GUI for BSL communication with Embedded Power devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - UIO STICK - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
UIO STICK
Evaluation Boards UIO STICK
uIO STICK is an interface device for controlling Infineon boards/kits during run time The uIO Stick: Enables the connection between the evaluation board and USB for SPI programming and monitoring by using the Config Wizard software which can be downloaded via the Infineon Toolbox. Plugs into the evaluation board via a standard 16-pin connector and allows easy interface to the microcontroller via USB for SPI, LIN communication etc. The uIO-Stick provides two exclusive functions: Infineon Embedded Power BSL Support: The Infineon Embedded Power devices provide a built-in boot strap loader (BSL), for programming the Embedded Power devices over the built-in LIN transceiver or UART. The uIO-Stick acts as an interface between the Embedded Power device and a PC. It handles the BSL protocols as well as the physical layers. A PC application provides access to all BSL functions of the Embedded Power device. Supported Devices: - Embedded Power Run-Time Control - Programming and monitoring: The uIO-Stick connects the Evaluation Board with the computer. Via the Config Wizard software – a powerful and intuitive Graphical User Interface (GUI) – the user gets a customized programming, monitoring and evaluation support for various Infineon Automotive Products. Supported Devices: - System Basis Chips (SBC) - High/Low Side Switch (Spider+, SPOC) - Multi Half-Bridge ICs Benefits Communication with the connected device via LIN, SPI and UART Four GPIOs PWM signal generation up to 20 kHz Measurement of analog voltages up to 20V Read and keep functionality to detect reset of the connected device USB HID device, so no additional driver installation required uIO Stick can power a target device Connected device can also be powered by external power supply for higher current 3 on-board status LEDs Additional BSL Updater GUI for BSL communication with Embedded Power devices

uIO STICK is an interface device for controlling Infineon boards/kits during run time

  • The uIO Stick:
    • Enables the connection between the evaluation board and USB for SPI programming and monitoring by using the Config Wizard software which can be downloaded via the Infineon Toolbox.
    • Plugs into the evaluation board via a standard 16-pin connector and allows easy interface to the microcontroller via USB for SPI, LIN communication etc.

The uIO-Stick provides two exclusive functions:

  1. Infineon Embedded Power BSL Support:
    The Infineon Embedded Power devices provide a built-in boot strap loader (BSL), for programming the Embedded Power devices over the built-in LIN transceiver or UART. The uIO-Stick acts as an interface between the Embedded Power device and a PC. It handles the BSL protocols as well as the physical layers. A PC application provides access to all BSL functions of the Embedded Power device. Supported Devices:
    - Embedded Power
  2. Run-Time Control - Programming and monitoring:
    The uIO-Stick connects the Evaluation Board with the computer. Via the Config Wizard software – a powerful and intuitive Graphical User Interface (GUI) – the user gets a customized programming, monitoring and evaluation support for various Infineon Automotive Products. Supported Devices:
    - System Basis Chips (SBC)
    - High/Low Side Switch (Spider+, SPOC)
    - Multi Half-Bridge ICs

Benefits

  • Communication with the connected device via LIN, SPI and UART
  • Four GPIOs
  • PWM signal generation up to 20 kHz
  • Measurement of analog voltages up to 20V
  • Read and keep functionality to detect reset of the connected device
  • USB HID device, so no additional driver installation required
  • uIO Stick can power a target device
  • Connected device can also be powered by external power supply for higher current
  • 3 on-board status LEDs
  • Additional BSL Updater GUI for BSL communication with Embedded Power devices
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number UIO STICK
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CPROTO-040T-MS - Infineon Technologies AG
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - BTS7008-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Power, Motor & Robotics Development Tools - 2326819 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - CYBLE-212019-SHIELD - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Bluetooth Low Energy (BLE)
Manufacturer Arduino; Other
View Details