Easy-to-use DC Motor Control HAT equipped with TLE94112ES and TLS4125D0EP V50
The Infineon DC Motor Control HAT with TLE94112ES complies with Raspberry Pi HAT specification and it provides you with unique evaluation experience. It is equipped with the twelve-fold half-bridge driver TLE94112ES and comes with a ready-to-use software library. TLE94112ES is the part of a larger family offering half-bridge drivers with direct interface or SPI interface. TLE94112ES is designed to drive DC motor loads in sequential or parallel operation, especially for automotive motion control applications such as heating, ventilation and air conditioning (HVAC) flap DC motor control.
The HAT is also equipped with an Infineon TLS4125D0EP V50 synchronous step-down converter which can power the Raspberry Pi. The Motor Control HAT saves you time and accelerates your development/evaluati
on process by providing a quick and easy evaluation platform for the TLE94112ES. Connect up to 11 motors, resistive, or inductive loads to your TLE94112ES HAT for Raspberry Pi to build your custom application.
Summary of Features
Twelve half bridge power outputs, 0.9A each (combinable to up to 3.6A)
Wide input voltage range of 5.5V to 20V
Powering of Raspberry Pi by TLS4125D0EP V50
Reverse polarity protection
Driver is protected against over-temperature, over-current, over-voltage, under-voltage and enables diagnosis of over-current, over-voltage, under-voltage
SPI interface with zero clock diagnosis
Enhanced EMC performance
Integrated PWM generator with 3 different frequencies (80Hz, 100Hz, 200Hz)
Benefits
Compact design for multi-motor applications
Quick and easy setup for evaluation and demo applications
Wide range of applications
Potential Applications
Automotive motor control: HVAC flap control
Multi-motor applications
DC motors and voltage controlled bipolar stepper motors
Toys
Easy-to-use DC Motor Control HAT equipped with TLE94112ES and TLS4125D0EP V50
The Infineon DC Motor Control HAT with TLE94112ES complies with Raspberry Pi HAT specification and it provides you with unique evaluation experience. It is equipped with the twelve-fold half-bridge driver TLE94112ES and comes with a ready-to-use software library. TLE94112ES is the part of a larger family offering half-bridge drivers with direct interface or SPI interface. TLE94112ES is designed to drive DC motor loads in sequential or parallel operation, especially for automotive motion control applications such as heating, ventilation and air conditioning (HVAC) flap DC motor control.
The HAT is also equipped with an Infineon TLS4125D0EP V50 synchronous step-down converter which can power the Raspberry Pi.
The Motor Control HAT saves you time and accelerates your development/evaluation process by providing a quick and easy evaluation platform for the TLE94112ES. Connect up to 11 motors, resistive, or inductive loads to your TLE94112ES HAT for Raspberry Pi to build your custom application.
Summary of Features
- Twelve half bridge power outputs, 0.9A each (combinable to up to 3.6A)
- Wide input voltage range of 5.5V to 20V
- Powering of Raspberry Pi by TLS4125D0EP V50
- Reverse polarity protection
- Driver is protected against over-temperature, over-current, over-voltage, under-voltage and enables diagnosis of over-current, over-voltage, under-voltage
- SPI interface with zero clock diagnosis
- Enhanced EMC performance
- Integrated PWM generator with 3 different frequencies (80Hz, 100Hz, 200Hz)
Benefits
- Compact design for multi-motor applications
- Quick and easy setup for evaluation and demo applications
- Wide range of applications
Potential Applications
- Automotive motor control: HVAC flap control
- Multi-motor applications
- DC motors and voltage controlled bipolar stepper motors
- Toys