Infineon Technologies AG Evaluation Boards TLE9241QU_DEV_BOARD

Description
The TLE9241QU can be used with any Arduino-compatible Microcontroller board such as XMC4700 Relax Kit Summary of Features Four input interfaces for two-wire Hall Effect position sensors Short to supply protection Overtemperature protection Sensor state status available by SPI Four input interfaces for two-wire Hall Effect speed sensors Digital output for speed and direction sensing Further features set see position sensors above Two high-side gate drive channels Short circuit protection Programmable overcurrent threshold Output state status available by SPI A high-side gate drive channel for driving n-channel MOSFETs in anti-serial configuration Reverse polarity protected power switch Integrated charge pump 16 bit SPI interface Green Product (RoHS-compliant) Benefits Compared to a discrete circuit solution ~40% less PCB area ~65% fewer components Potential Applications Automatic Transmission Control Modules Powertrain Control Modules
Request a Quote
Description
The TLE9241QU can be used with any Arduino-compatible Microcontroller board such as XMC4700 Relax Kit Summary of Features Four input interfaces for two-wire Hall Effect position sensors Short to supply protection Overtemperature protection Sensor state status available by SPI Four input interfaces for two-wire Hall Effect speed sensors Digital output for speed and direction sensing Further features set see position sensors above Two high-side gate drive channels Short circuit protection Programmable overcurrent threshold Output state status available by SPI A high-side gate drive channel for driving n-channel MOSFETs in anti-serial configuration Reverse polarity protected power switch Integrated charge pump 16 bit SPI interface Green Product (RoHS-compliant) Benefits Compared to a discrete circuit solution ~40% less PCB area ~65% fewer components Potential Applications Automatic Transmission Control Modules Powertrain Control Modules
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE9241QU_DEV_BOARD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE9241QU_DEV_BOARD
Evaluation Boards TLE9241QU_DEV_BOARD
The TLE9241QU can be used with any Arduino-compatible Microcontroller board such as XMC4700 Relax Kit Summary of Features Four input interfaces for two-wire Hall Effect position sensors Short to supply protection Overtemperature protection Sensor state status available by SPI Four input interfaces for two-wire Hall Effect speed sensors Digital output for speed and direction sensing Further features set see position sensors above Two high-side gate drive channels Short circuit protection Programmable overcurrent threshold Output state status available by SPI A high-side gate drive channel for driving n-channel MOSFETs in anti-serial configuration Reverse polarity protected power switch Integrated charge pump 16 bit SPI interface Green Product (RoHS-compliant) Benefits Compared to a discrete circuit solution ~40% less PCB area ~65% fewer components Potential Applications Automatic Transmission Control Modules Powertrain Control Modules

The TLE9241QU can be used with any Arduino-compatible Microcontroller board such as XMC4700 Relax Kit


Summary of Features

Four input interfaces for two-wire Hall Effect position sensors

  • Short to supply protection
  • Overtemperature protection
  • Sensor state status available by SPI

Four input interfaces for two-wire Hall Effect speed sensors

  • Digital output for speed and direction sensing
  • Further features set see position sensors above

Two high-side gate drive channels

  • Short circuit protection
  • Programmable overcurrent threshold
  • Output state status available by SPI

A high-side gate drive channel for driving n-channel MOSFETs in anti-serial configuration

  • Reverse polarity protected power switch

Integrated charge pump

16 bit SPI interface

Green Product (RoHS-compliant)


Benefits

Compared to a discrete circuit solution
~40% less PCB area
~65% fewer components


Potential Applications

  • Automatic Transmission Control Modules
  • Powertrain Control Modules
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE9241QU_DEV_BOARD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 2ED300E17-SFO - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives
View Details
RF, RFID, Wireless Evaluation Boards - BGA524N6BOARDTOBO1-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
High Voltage, Powerline Comm, Evaluation Kit; Silicon Manufacturer Cypress Infineon Technologies - 63R6629 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System High Voltage Powerline Communication
Manufacturer Cypress; Other
View Details
2 suppliers