Infineon Technologies AG Evaluation Boards TLE9844-2QX_APPKIT

Description
The TLE9844-2QX Appkit is designed to evaluate functionalities of the TLE9844-2QX The TLE9844-2QX is part of our MOTIX™ MCU | 32-bit motor control SoC family and belongs to the relay driver IC family. The TLE9844-2QX Appkit is designed to evaluate relay driven DC Motor applications. The two layers PCB is space and cost optimized to demonstrate an application near solution. This evaluation kit uses the super set device TLE9844-2QX and can therefore be used for the evaluation of all devices within the product family TLE984x. It targets automotive Body&Comfort applications such as sunroof and window lift. Summary of Features Automotive qualified relay driver IC (TLE9844-2QX) with integrated high-side switches Application near circuit (e.g. Window lift) LIN-PWM Interface 2-Channel Relay for bidirectional dc motor control Analog Pins with additional GND connector (double row pin header) GPIOs accessible (pin header) High side switches accessible (pin header) USB-Communication and Debug-Interface (USB-Connector) Example Code (Keil µVision 5) Benefits Application near circuit for application software evaluation
Request a Quote
Description
The TLE9844-2QX Appkit is designed to evaluate functionalities of the TLE9844-2QX The TLE9844-2QX is part of our MOTIX™ MCU | 32-bit motor control SoC family and belongs to the relay driver IC family. The TLE9844-2QX Appkit is designed to evaluate relay driven DC Motor applications. The two layers PCB is space and cost optimized to demonstrate an application near solution. This evaluation kit uses the super set device TLE9844-2QX and can therefore be used for the evaluation of all devices within the product family TLE984x. It targets automotive Body&Comfort applications such as sunroof and window lift. Summary of Features Automotive qualified relay driver IC (TLE9844-2QX) with integrated high-side switches Application near circuit (e.g. Window lift) LIN-PWM Interface 2-Channel Relay for bidirectional dc motor control Analog Pins with additional GND connector (double row pin header) GPIOs accessible (pin header) High side switches accessible (pin header) USB-Communication and Debug-Interface (USB-Connector) Example Code (Keil µVision 5) Benefits Application near circuit for application software evaluation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE9844-2QX_APPKIT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE9844-2QX_APPKIT
Evaluation Boards TLE9844-2QX_APPKIT
The TLE9844-2QX Appkit is designed to evaluate functionalities of the TLE9844-2QX The TLE9844-2QX is part of our MOTIX™ MCU | 32-bit motor control SoC family and belongs to the relay driver IC family. The TLE9844-2QX Appkit is designed to evaluate relay driven DC Motor applications. The two layers PCB is space and cost optimized to demonstrate an application near solution. This evaluation kit uses the super set device TLE9844-2QX and can therefore be used for the evaluation of all devices within the product family TLE984x. It targets automotive Body&Comfort applications such as sunroof and window lift. Summary of Features Automotive qualified relay driver IC (TLE9844-2QX) with integrated high-side switches Application near circuit (e.g. Window lift) LIN-PWM Interface 2-Channel Relay for bidirectional dc motor control Analog Pins with additional GND connector (double row pin header) GPIOs accessible (pin header) High side switches accessible (pin header) USB-Communication and Debug-Interface (USB-Connector) Example Code (Keil µVision 5) Benefits Application near circuit for application software evaluation

The TLE9844-2QX Appkit is designed to evaluate functionalities of the TLE9844-2QX

The TLE9844-2QX is part of our MOTIX™ MCU | 32-bit motor control SoC family and belongs to the relay driver IC family. The TLE9844-2QX Appkit is designed to evaluate relay driven DC Motor applications. The two layers PCB is space and cost optimized to demonstrate an application near solution.

This evaluation kit uses the super set device TLE9844-2QX and can therefore be used for the evaluation of all devices within the product family TLE984x. It targets automotive Body&Comfort applications such as sunroof and window lift.


Summary of Features

  • Automotive qualified relay driver IC (TLE9844-2QX) with integrated high-side switches
  • Application near circuit (e.g. Window lift)
  • LIN-PWM Interface
  • 2-Channel Relay for bidirectional dc motor control
  • Analog Pins with additional GND connector (double row pin header)
  • GPIOs accessible (pin header)
  • High side switches accessible (pin header)
  • USB-Communication and Debug-Interface (USB-Connector)
  • Example Code (Keil µVision 5)

Benefits

  • Application near circuit for application software evaluation
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE9844-2QX_APPKIT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 448-CY8CKIT-025-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - ACIC BOARD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
Host Interface LIN ; USB
View Details
Evaluation Boards - CY8CKIT-028-EPD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers