Infineon Technologies AG Evaluation Boards TLD7002-16LITE_KIT

Description
TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES in bus mode or standalone mode (OTP emulation is needed to configure GPINx for direct drive). Summary of Features The TLD7002-16LITE_KIT is an evaluation platform for the TLD7002-16ES, which features: 16 channels 16 independent 6-bit current set from 5 mA to 76.5 mA Power stages can be paralleled for higher currents 16 independent 14 bits PWM duty cycles Load Tail Light board is provided in the kit, to take various load conditions into account. The TLD7002-16LITE_KIT is composed of a set of 2 different boards: TLD7002-16EVAL board (schematic version S02, PCB version P02) MCLD EVAL – Load Tail Light (project version HW6) A set of cables for connecting the boards is provided in the kit. Benefits Future proof BUS driven architecture Easy Safety design: Developed according to ISO26262 with process complying to ASIL-B Advanced Diagnostic Potential Applications Automotive rear light functions such as tail, stop and sequential (dynamic) turn indicator Animated light functions like “welcome/goodbye” functions Interior lighting functions for ambient lighting (RGB color control), illumination and dash board lighting LED panels for industrial applications and instrumentation
Request a Quote
Description
TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES in bus mode or standalone mode (OTP emulation is needed to configure GPINx for direct drive). Summary of Features The TLD7002-16LITE_KIT is an evaluation platform for the TLD7002-16ES, which features: 16 channels 16 independent 6-bit current set from 5 mA to 76.5 mA Power stages can be paralleled for higher currents 16 independent 14 bits PWM duty cycles Load Tail Light board is provided in the kit, to take various load conditions into account. The TLD7002-16LITE_KIT is composed of a set of 2 different boards: TLD7002-16EVAL board (schematic version S02, PCB version P02) MCLD EVAL – Load Tail Light (project version HW6) A set of cables for connecting the boards is provided in the kit. Benefits Future proof BUS driven architecture Easy Safety design: Developed according to ISO26262 with process complying to ASIL-B Advanced Diagnostic Potential Applications Automotive rear light functions such as tail, stop and sequential (dynamic) turn indicator Animated light functions like “welcome/goodbye” functions Interior lighting functions for ambient lighting (RGB color control), illumination and dash board lighting LED panels for industrial applications and instrumentation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLD7002-16LITE_KIT - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLD7002-16LITE_KIT
Evaluation Boards TLD7002-16LITE_KIT
TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES in bus mode or standalone mode (OTP emulation is needed to configure GPINx for direct drive). Summary of Features The TLD7002-16LITE_KIT is an evaluation platform for the TLD7002-16ES, which features: 16 channels 16 independent 6-bit current set from 5 mA to 76.5 mA Power stages can be paralleled for higher currents 16 independent 14 bits PWM duty cycles Load Tail Light board is provided in the kit, to take various load conditions into account. The TLD7002-16LITE_KIT is composed of a set of 2 different boards: TLD7002-16EVAL board (schematic version S02, PCB version P02) MCLD EVAL – Load Tail Light (project version HW6) A set of cables for connecting the boards is provided in the kit. Benefits Future proof BUS driven architecture Easy Safety design: Developed according to ISO26262 with process complying to ASIL-B Advanced Diagnostic Potential Applications Automotive rear light functions such as tail, stop and sequential (dynamic) turn indicator Animated light functions like “welcome/goodbye” functions Interior lighting functions for ambient lighting (RGB color control), illumination and dash board lighting LED panels for industrial applications and instrumentation

TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES

TLD7002-16LITE_KIT enables the user to evaluate TLD7002-16ES in bus mode or standalone mode (OTP emulation is needed to configure GPINx for direct drive).


Summary of Features

The TLD7002-16LITE_KIT is an evaluation platform for the TLD7002-16ES, which features:

  • 16 channels
  • 16 independent 6-bit current set from 5 mA to 76.5 mA
  • Power stages can be paralleled for higher currents
  • 16 independent 14 bits PWM duty cycles

Load Tail Light board is provided in the kit, to take various load conditions into account.

The TLD7002-16LITE_KIT is composed of a set of 2 different boards:

  • TLD7002-16EVAL board (schematic version S02, PCB version P02)
  • MCLD EVAL – Load Tail Light (project version HW6)

A set of cables for connecting the boards is provided in the kit.


Benefits

  • Future proof BUS driven architecture
  • Easy Safety design: Developed according to ISO26262 with process complying to ASIL-B
  • Advanced Diagnostic

Potential Applications

  • Automotive rear light functions such as tail, stop and sequential (dynamic) turn indicator
  • Animated light functions like “welcome/goodbye” functions
  • Interior lighting functions for ambient lighting (RGB color control), illumination and dash board lighting
  • LED panels for industrial applications and instrumentation
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLD7002-16LITE_KIT
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY36800J-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Power, Motor & Robotics Development Tools - 2732048 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Evaluation Boards - BTS7120-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details