Infineon Technologies AG Evaluation Boards TLE92464EDHP EVALBRD

Description
The Evaluation board comes with the Solenoid Driver TLE92464EDHP and all required external components. The Evaluation PCB is designed on an Arduino Formfactor which makes it controlled by all Arduino compatible microcontroller boards, e.g.: Infineon XMC1100 Boot Kit, Infineon XMC4700 Relax Kit, Aurix ShieldBuddy or Arduino Uno. Please note that the microcontroller board is not included. Summary of Features High current control accuracy <±3 mA up to 1200 mA initially (TJ = -40 - 150°C, VBAT = 9 - 16 V) <±0.8% up to 1200 mA including aging (TJ = -40 - 150°C, VBAT = 9 - 16 V) <±1% up to 1500 mA including aging (TJ = -40 - 150°C, VBAT = 6 - 18 V) Four independent low side channels with integrated MOSFETs (RDSon = 115 mΩ) Programmable setpoint from 0mA to 1.5A Load current including dither 1.8A Current in parallel channel mode 2.7A Integrated dither generator with programmable amplitude, frequency, and waveform 15-bit current setpoint resolution Integrated sense resistor RSHUNT = 140 mΩ Excellent immunity to large load supply voltage changes Operation down to 3.5 V at VDD pin 32-bit SPI with 8 bit CRC and SPI watchdog Sophisticated protection and diagnostic functions for each channel in on and off state: Independent thermal shutdown for each channel Diagnostic Function (Open Load, Short Circuit Ground, Over Current) Voltage monitoring Overtemperature protection Two independent current feedback paths Integrated system clock with clock watchdog Temperature range -40°C to 175 °C Small power package PG-DSO-36-72 Green product (RoHS-compliant) Pb-free (RoHS-compliant) package AEC-Q100 Grade 0 qualified ISO 26262 Safety Element out of Context for safety requirements up to ASIL C Benefits Reduction of TCU calibration efforts saving cost and time Enables ASIL D on system level Full temp range up to 175°C +/- 1% Current Accuracy over lifetime (-40°C to 150°C) Excellent regulation performance for step responses Excellent Battery Ripple Rejection Ease of use due to the family concept with 6CH TLE92466ED device Same software and package as TLE92464ED and TLE92466ED enables maximal reuse Scalable solution Integrated Power Devices Minimizes number of components placement, simplifies PCB layout Enables current limitation, slew rate control, and thermal protection Improved Short-to-Battery performance Potential Applications Variable force solenoids (e.g. automatic transmission and e-Axle) Other constant current solenoids Idle air control Exhaust gas recirculation Vapor management valve Suspension control
Request a Quote
Description
The Evaluation board comes with the Solenoid Driver TLE92464EDHP and all required external components. The Evaluation PCB is designed on an Arduino Formfactor which makes it controlled by all Arduino compatible microcontroller boards, e.g.: Infineon XMC1100 Boot Kit, Infineon XMC4700 Relax Kit, Aurix ShieldBuddy or Arduino Uno. Please note that the microcontroller board is not included. Summary of Features High current control accuracy <±3 mA up to 1200 mA initially (TJ = -40 - 150°C, VBAT = 9 - 16 V) <±0.8% up to 1200 mA including aging (TJ = -40 - 150°C, VBAT = 9 - 16 V) <±1% up to 1500 mA including aging (TJ = -40 - 150°C, VBAT = 6 - 18 V) Four independent low side channels with integrated MOSFETs (RDSon = 115 mΩ) Programmable setpoint from 0mA to 1.5A Load current including dither 1.8A Current in parallel channel mode 2.7A Integrated dither generator with programmable amplitude, frequency, and waveform 15-bit current setpoint resolution Integrated sense resistor RSHUNT = 140 mΩ Excellent immunity to large load supply voltage changes Operation down to 3.5 V at VDD pin 32-bit SPI with 8 bit CRC and SPI watchdog Sophisticated protection and diagnostic functions for each channel in on and off state: Independent thermal shutdown for each channel Diagnostic Function (Open Load, Short Circuit Ground, Over Current) Voltage monitoring Overtemperature protection Two independent current feedback paths Integrated system clock with clock watchdog Temperature range -40°C to 175 °C Small power package PG-DSO-36-72 Green product (RoHS-compliant) Pb-free (RoHS-compliant) package AEC-Q100 Grade 0 qualified ISO 26262 Safety Element out of Context for safety requirements up to ASIL C Benefits Reduction of TCU calibration efforts saving cost and time Enables ASIL D on system level Full temp range up to 175°C +/- 1% Current Accuracy over lifetime (-40°C to 150°C) Excellent regulation performance for step responses Excellent Battery Ripple Rejection Ease of use due to the family concept with 6CH TLE92466ED device Same software and package as TLE92464ED and TLE92466ED enables maximal reuse Scalable solution Integrated Power Devices Minimizes number of components placement, simplifies PCB layout Enables current limitation, slew rate control, and thermal protection Improved Short-to-Battery performance Potential Applications Variable force solenoids (e.g. automatic transmission and e-Axle) Other constant current solenoids Idle air control Exhaust gas recirculation Vapor management valve Suspension control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE92464EDHP EVALBRD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE92464EDHP EVALBRD
Evaluation Boards TLE92464EDHP EVALBRD
The Evaluation board comes with the Solenoid Driver TLE92464EDHP and all required external components. The Evaluation PCB is designed on an Arduino Formfactor which makes it controlled by all Arduino compatible microcontroller boards, e.g.: Infineon XMC1100 Boot Kit, Infineon XMC4700 Relax Kit, Aurix ShieldBuddy or Arduino Uno. Please note that the microcontroller board is not included. Summary of Features High current control accuracy <±3 mA up to 1200 mA initially (TJ = -40 - 150°C, VBAT = 9 - 16 V) <±0.8% up to 1200 mA including aging (TJ = -40 - 150°C, VBAT = 9 - 16 V) <±1% up to 1500 mA including aging (TJ = -40 - 150°C, VBAT = 6 - 18 V) Four independent low side channels with integrated MOSFETs (RDSon = 115 mΩ) Programmable setpoint from 0mA to 1.5A Load current including dither 1.8A Current in parallel channel mode 2.7A Integrated dither generator with programmable amplitude, frequency, and waveform 15-bit current setpoint resolution Integrated sense resistor RSHUNT = 140 mΩ Excellent immunity to large load supply voltage changes Operation down to 3.5 V at VDD pin 32-bit SPI with 8 bit CRC and SPI watchdog Sophisticated protection and diagnostic functions for each channel in on and off state: Independent thermal shutdown for each channel Diagnostic Function (Open Load, Short Circuit Ground, Over Current) Voltage monitoring Overtemperature protection Two independent current feedback paths Integrated system clock with clock watchdog Temperature range -40°C to 175 °C Small power package PG-DSO-36-72 Green product (RoHS-compliant) Pb-free (RoHS-compliant) package AEC-Q100 Grade 0 qualified ISO 26262 Safety Element out of Context for safety requirements up to ASIL C Benefits Reduction of TCU calibration efforts saving cost and time Enables ASIL D on system level Full temp range up to 175°C +/- 1% Current Accuracy over lifetime (-40°C to 150°C) Excellent regulation performance for step responses Excellent Battery Ripple Rejection Ease of use due to the family concept with 6CH TLE92466ED device Same software and package as TLE92464ED and TLE92466ED enables maximal reuse Scalable solution Integrated Power Devices Minimizes number of components placement, simplifies PCB layout Enables current limitation, slew rate control, and thermal protection Improved Short-to-Battery performance Potential Applications Variable force solenoids (e.g. automatic transmission and e-Axle) Other constant current solenoids Idle air control Exhaust gas recirculation Vapor management valve Suspension control

The Evaluation board comes with the Solenoid Driver TLE92464EDHP and all required external components. The Evaluation PCB is designed on an Arduino Formfactor which makes it controlled by all Arduino compatible microcontroller boards, e.g.: Infineon XMC1100 Boot Kit, Infineon XMC4700 Relax Kit, Aurix ShieldBuddy or Arduino Uno. Please note that the microcontroller board is not included.


Summary of Features

  • High current control accuracy
  • <±3 mA up to 1200 mA initially (TJ = -40 - 150°C, VBAT = 9 - 16 V)
  • <±0.8% up to 1200 mA including aging (TJ = -40 - 150°C, VBAT = 9 - 16 V)
  • <±1% up to 1500 mA including aging (TJ = -40 - 150°C, VBAT = 6 - 18 V)
  • Four independent low side channels with integrated MOSFETs (RDSon = 115 mΩ)
  • Programmable setpoint from 0mA to 1.5A
  • Load current including dither 1.8A
  • Current in parallel channel mode 2.7A
  • Integrated dither generator with programmable amplitude, frequency, and waveform
  • 15-bit current setpoint resolution
  • Integrated sense resistor RSHUNT = 140 mΩ
  • Excellent immunity to large load supply voltage changes
  • Operation down to 3.5 V at VDD pin
  • 32-bit SPI with 8 bit CRC and SPI watchdog
  • Sophisticated protection and diagnostic functions for each channel in on and off state:
  • Independent thermal shutdown for each channel
  • Diagnostic Function (Open Load, Short Circuit Ground, Over Current)
  • Voltage monitoring
  • Overtemperature protection
  • Two independent current feedback paths
  • Integrated system clock with clock watchdog
  • Temperature range -40°C to 175 °C
  • Small power package PG-DSO-36-72
  • Green product (RoHS-compliant)
  • Pb-free (RoHS-compliant) package
  • AEC-Q100 Grade 0 qualified
  • ISO 26262 Safety Element out of Context for safety requirements up to ASIL C

Benefits

  • Reduction of TCU calibration efforts saving cost and time
  • Enables ASIL D on system level
  • Full temp range up to 175°C
  • +/- 1% Current Accuracy over lifetime (-40°C to 150°C)
  • Excellent regulation performance for step responses
  • Excellent Battery Ripple Rejection
  • Ease of use due to the family concept with 6CH TLE92466ED device
  • Same software and package as TLE92464ED and TLE92466ED enables maximal reuse
  • Scalable solution
  • Integrated Power Devices
  • Minimizes number of components placement, simplifies PCB layout
  • Enables current limitation, slew rate control, and thermal protection
  • Improved Short-to-Battery performance

Potential Applications

  • Variable force solenoids (e.g. automatic transmission and e-Axle)
  • Other constant current solenoids
  • Idle air control
  • Exhaust gas recirculation
  • Vapor management valve
  • Suspension control
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE92464EDHP EVALBRD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70502EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 1EDI303YAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation Boards - 48V BSG INVERTER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details