XENSIV™ - TLI5012B E1000 sensor 2GO is the industrial predefined variant with SSC & IIF communication protocols
Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level evaluation kit equipped with a TLE5012B /TLI5012B digital GMR angle sensor interfaced with an XMC1100 Infineon Microcontroller based on ARM Cortex M0 CPU. The sensor is assembled in four different variants:
TLE5012B E1000 version: automotive predefined variant with SSC & IIF communication protocols
TLE5012B E5000 version: automotive predefined variant with SSC & PWM communication protocols
TLE5012B E9000 version: automotive predefined variant with SSC & SPC communication protocols
TLI5012B E1000 version: industrial predefined variant with SSC & IIF communication protocols
The hardware & software bundle allows decoding and acquisition of all communication protocols, access to RAM registers and soft fusing of different variants, software download at sensors 2GO
Summary of Features
TLE5012B / TLI5012B GMR digital angle sensor onboard
XMC1100 onboard (ARM Cortex M0 based)
The on-board debugger (J-Link lite implemented on XMC4200 microcontroller) allows writing your own application in Dave
Power over USB (Micro USB), ESD and reverse current protection
Free graphical user interface available to download
The kit is compatible with the angle rotate knob
Easy integration in your own prototype with the break-away sensor PCB
All add on components for Infineon XENSIV™ sensor 2GO kits can be found on sensors 2GO
Potential Applications
Industrial
XENSIV™ - TLI5012B E1000 sensor 2GO is the industrial predefined variant with SSC & IIF communication protocols
Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level evaluation kit equipped with a TLE5012B /TLI5012B digital GMR angle sensor interfaced with an XMC1100 Infineon Microcontroller based on ARM Cortex M0 CPU. The sensor is assembled in four different variants:
- TLE5012B E1000 version: automotive predefined variant with SSC & IIF communication protocols
- TLE5012B E5000 version: automotive predefined variant with SSC & PWM communication protocols
- TLE5012B E9000 version: automotive predefined variant with SSC & SPC communication protocols
- TLI5012B E1000 version: industrial predefined variant with SSC & IIF communication protocols
The hardware & software bundle allows decoding and acquisition of all communication protocols, access to RAM registers and soft fusing of different variants, software download at sensors 2GO
Summary of Features
- TLE5012B / TLI5012B GMR digital angle sensor onboard
- XMC1100 onboard (ARM Cortex M0 based)
- The on-board debugger (J-Link lite implemented on XMC4200 microcontroller) allows writing your own application in Dave
- Power over USB (Micro USB), ESD and reverse current protection
- Free graphical user interface available to download
- The kit is compatible with the angle rotate knob
- Easy integration in your own prototype with the break-away sensor PCB
All add on components for Infineon XENSIV™ sensor 2GO kits can be found on sensors 2GO
Potential Applications