TLD7002-16SHIELD for Arduino
The TLD7002-16SHIELD is an LED driver shield compatible with Arduino UNO. The TLD7002-16ES is a 16 independent-channel-
LED driver with individual output current from 5 mA to 76 mA and UART over CAN interface. The only needed connection from Arduino to drive 16 mid power LEDs is an UART interface and optionally the TLD7002-16ES GPIN0 pin, which acts as a chip-select during the TLD7002-16ES one time programmable (OTP) memory programming/emulatio
n.
Summary of Features
Output current up to 16 x 76.5 mA
UART over CAN interface up to 2 Mbit/s compliant with ISO11898-2 (2016) CAN physical layer
16 independent 14-bit PWM engines from 100 Hz up to 2 kHz
Integrated diagnostics for load monitoring and device fault monitor
ISO26262 compliant development up to ASIL B
Benefits
The TLD7002-16SHIELD is a nice tool for a jump-start on the TLD7002-16ES programming with the simple Arduino IDE.
This board will be used during design-in, for evaluation and proof of concepts for new projects adopting the TLD7002-16ES.
Potential Applications
Automotive headlamp like rear combination light
Wiping indicators
Grill lights
Ambient light
TLD7002-16SHIELD for Arduino
The TLD7002-16SHIELD is an LED driver shield compatible with Arduino UNO. The TLD7002-16ES is a 16 independent-channel-LED driver with individual output current from 5 mA to 76 mA and UART over CAN interface. The only needed connection from Arduino to drive 16 mid power LEDs is an UART interface and optionally the TLD7002-16ES GPIN0 pin, which acts as a chip-select during the TLD7002-16ES one time programmable (OTP) memory programming/emulation.
Summary of Features
- Output current up to 16 x 76.5 mA
- UART over CAN interface up to 2 Mbit/s compliant with ISO11898-2 (2016) CAN physical layer
- 16 independent 14-bit PWM engines from 100 Hz up to 2 kHz
- Integrated diagnostics for load monitoring and device fault monitor
- ISO26262 compliant development up to ASIL B
Benefits
- The TLD7002-16SHIELD is a nice tool for a jump-start on the TLD7002-16ES programming with the simple Arduino IDE.
- This board will be used during design-in, for evaluation and proof of concepts for new projects adopting the
TLD7002-16ES.
Potential Applications
- Automotive headlamp like rear combination light
- Wiping indicators
- Grill lights
- Ambient light