Infineon Technologies AG Evaluation Boards TLS820B2ELVSE BOARD

Description
The TLS820B2ELVSE demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS820B2ELVSE has been designed for all ECUs connected to the battery within the automotive application specifically body control modules and HVAC that only need an enable feature. The ultra-low quiescent current of typically 20µA helps Tier1s meet OEM imposed current consumption restrictions on the ECU level. The demoboard allows for an easy plug and plan solution to evaluate the TLS820B2ELVSE with all necessary external components already mounted on the board. The TLS820B2ELVSE has a selectable output voltage where, by connecting the ‘SEL’ pin to either device input or GND, configures the device as a 5V or a 3.3V output regulator. The demoboard can also be used to evaluate the function of the SEL pin. Summary of Features Plug and Play Evaluation Capability Easy verification and configuration Enable, Overtemperature Shutdown, Output current limitation Selectable output voltage between 5V & 3.3V without use of external components AEC-Q100 Qualified Benefits Demonstrate the capabilities of TLS820B2ELVSE Save design time Allow easy application adaption for evaluation Potential Applications Automotive general ECUs (BCM, HVAC..) Secondary supply in ECU (e.g. for CAN) Dashboard, cluster, climate control
Request a Quote
Description
The TLS820B2ELVSE demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS820B2ELVSE has been designed for all ECUs connected to the battery within the automotive application specifically body control modules and HVAC that only need an enable feature. The ultra-low quiescent current of typically 20µA helps Tier1s meet OEM imposed current consumption restrictions on the ECU level. The demoboard allows for an easy plug and plan solution to evaluate the TLS820B2ELVSE with all necessary external components already mounted on the board. The TLS820B2ELVSE has a selectable output voltage where, by connecting the ‘SEL’ pin to either device input or GND, configures the device as a 5V or a 3.3V output regulator. The demoboard can also be used to evaluate the function of the SEL pin. Summary of Features Plug and Play Evaluation Capability Easy verification and configuration Enable, Overtemperature Shutdown, Output current limitation Selectable output voltage between 5V & 3.3V without use of external components AEC-Q100 Qualified Benefits Demonstrate the capabilities of TLS820B2ELVSE Save design time Allow easy application adaption for evaluation Potential Applications Automotive general ECUs (BCM, HVAC..) Secondary supply in ECU (e.g. for CAN) Dashboard, cluster, climate control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLS820B2ELVSE BOARD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLS820B2ELVSE BOARD
Evaluation Boards TLS820B2ELVSE BOARD
The TLS820B2ELVSE demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS820B2ELVSE has been designed for all ECUs connected to the battery within the automotive application specifically body control modules and HVAC that only need an enable feature. The ultra-low quiescent current of typically 20µA helps Tier1s meet OEM imposed current consumption restrictions on the ECU level. The demoboard allows for an easy plug and plan solution to evaluate the TLS820B2ELVSE with all necessary external components already mounted on the board. The TLS820B2ELVSE has a selectable output voltage where, by connecting the ‘SEL’ pin to either device input or GND, configures the device as a 5V or a 3.3V output regulator. The demoboard can also be used to evaluate the function of the SEL pin. Summary of Features Plug and Play Evaluation Capability Easy verification and configuration Enable, Overtemperature Shutdown, Output current limitation Selectable output voltage between 5V & 3.3V without use of external components AEC-Q100 Qualified Benefits Demonstrate the capabilities of TLS820B2ELVSE Save design time Allow easy application adaption for evaluation Potential Applications Automotive general ECUs (BCM, HVAC..) Secondary supply in ECU (e.g. for CAN) Dashboard, cluster, climate control

The TLS820B2ELVSE demoboard enables evaluation of Infineon’s latest high performance automotive LDOs with ultra-low quiescent current. The TLS820B2ELVSE has been designed for all ECUs connected to the battery within the automotive application specifically body control modules and HVAC that only need an enable feature. The ultra-low quiescent current of typically 20µA helps Tier1s meet OEM imposed current consumption restrictions on the ECU level. The demoboard allows for an easy plug and plan solution to evaluate the TLS820B2ELVSE with all necessary external components already mounted on the board. The TLS820B2ELVSE has a selectable output voltage where, by connecting the ‘SEL’ pin to either device input or GND, configures the device as a 5V or a 3.3V output regulator. The demoboard can also be used to evaluate the function of the SEL pin.


Summary of Features

  • Plug and Play Evaluation Capability
  • Easy verification and configuration
  • Enable, Overtemperature Shutdown, Output current limitation
  • Selectable output voltage between 5V & 3.3V without use of external components
  • AEC-Q100 Qualified

Benefits

  • Demonstrate the capabilities of TLS820B2ELVSE
  • Save design time
  • Allow easy application adaption for evaluation

Potential Applications

  • Automotive general ECUs (BCM, HVAC..)
  • Secondary supply in ECU (e.g. for CAN)
  • Dashboard, cluster, climate control
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLS820B2ELVSE BOARD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7008-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Sensor Evaluation Boards - 448-CY8CKIT4700SPLUSTOBO1-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports SPI; USB
View Details
Evaluation Boards - 1EDI3050 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4611 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 to ATA/CF
View Details