Infineon Technologies AG Evaluation Boards TLE94112ES_SHIELD

Description
The DC motor shield is a small evaluation board equipped with TLE94112ES for use with Arduino. The TLE94112ES is capable to drive up to 6 small DC motors in parallel mode or up to 11 DC motors in cascaded mode. All outputs can drive up to 0.9A. The outputs can be used stand-alone or combined to increase driving capability up to 3.6A. Summary of Features Driver with 12 half-bridge outputs to drive DC motors, resistive or inductive loads Driver is protected against over-temperature, over-current, over-voltage, under-voltage and enables diagnosis of over-current, over-voltage, under-voltage SPI interface with zero clock diagnosis Enhanced EMC performance Integrated PWM generator with 3 different frequencies (80Hz, 100Hz, 200Hz) Benefits Shield enables compact design for multi-motor applications Cost efficient design for multi-motor applications Less communication with µC through integrated PWM generator and zero clock diagnosis Lower cost by reducing external components to meet EMC requirements Potential Applications Multi-motor applications DC motors and voltage controlled bipolar stepper motors Toys HVAC systems
Request a Quote
Description
The DC motor shield is a small evaluation board equipped with TLE94112ES for use with Arduino. The TLE94112ES is capable to drive up to 6 small DC motors in parallel mode or up to 11 DC motors in cascaded mode. All outputs can drive up to 0.9A. The outputs can be used stand-alone or combined to increase driving capability up to 3.6A. Summary of Features Driver with 12 half-bridge outputs to drive DC motors, resistive or inductive loads Driver is protected against over-temperature, over-current, over-voltage, under-voltage and enables diagnosis of over-current, over-voltage, under-voltage SPI interface with zero clock diagnosis Enhanced EMC performance Integrated PWM generator with 3 different frequencies (80Hz, 100Hz, 200Hz) Benefits Shield enables compact design for multi-motor applications Cost efficient design for multi-motor applications Less communication with µC through integrated PWM generator and zero clock diagnosis Lower cost by reducing external components to meet EMC requirements Potential Applications Multi-motor applications DC motors and voltage controlled bipolar stepper motors Toys HVAC systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE94112ES_SHIELD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE94112ES_SHIELD
Evaluation Boards TLE94112ES_SHIELD
The DC motor shield is a small evaluation board equipped with TLE94112ES for use with Arduino. The TLE94112ES is capable to drive up to 6 small DC motors in parallel mode or up to 11 DC motors in cascaded mode. All outputs can drive up to 0.9A. The outputs can be used stand-alone or combined to increase driving capability up to 3.6A. Summary of Features Driver with 12 half-bridge outputs to drive DC motors, resistive or inductive loads Driver is protected against over-temperature, over-current, over-voltage, under-voltage and enables diagnosis of over-current, over-voltage, under-voltage SPI interface with zero clock diagnosis Enhanced EMC performance Integrated PWM generator with 3 different frequencies (80Hz, 100Hz, 200Hz) Benefits Shield enables compact design for multi-motor applications Cost efficient design for multi-motor applications Less communication with µC through integrated PWM generator and zero clock diagnosis Lower cost by reducing external components to meet EMC requirements Potential Applications Multi-motor applications DC motors and voltage controlled bipolar stepper motors Toys HVAC systems

The DC motor shield is a small evaluation board equipped with TLE94112ES for use with Arduino. The TLE94112ES is capable to drive up to 6 small DC motors in parallel mode or up to 11 DC motors in cascaded mode. All outputs can drive up to 0.9A. The outputs can be used stand-alone or combined to increase driving capability up to 3.6A.


Summary of Features

  • Driver with 12 half-bridge outputs to drive DC motors, resistive or inductive loads
  • Driver is protected against over-temperature, over-current, over-voltage, under-voltage and enables diagnosis of over-current, over-voltage, under-voltage
  • SPI interface with zero clock diagnosis
  • Enhanced EMC performance
  • Integrated PWM generator with 3 different frequencies (80Hz, 100Hz, 200Hz)

Benefits

  • Shield enables compact design for multi-motor applications
  • Cost efficient design for multi-motor applications
  • Less communication with µC through integrated PWM generator and zero clock diagnosis
  • Lower cost by reducing external components to meet EMC requirements

Potential Applications

  • Multi-motor applications
  • DC motors and voltage controlled bipolar stepper motors
  • Toys
  • HVAC systems
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE94112ES_SHIELD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70101EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-212019-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CY3675-TSSOP20B - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details