Infineon Technologies AG Evaluation Boards TLE5012B_E5000_MS2GO

Description
XENSIV(TM) - TLE5012B E5000 sensor 2GO kit, automotive predefined variant with SSC & PWM communication protocols Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level evaluation kit equipped with a TLE5012B /TLI5012B digital GMR angle sensor interfaced with an XMC1100 Infineon Microcontroller based on ARM Cortex M0 CPU. The sensor is assembled in four different variants: TLE5012B E1000 version: automotive predefined variant with SSC & IIF communication protocols TLE5012B E5000 version: automotive predefined variant with SSC & PWM communication protocols TLE5012B E9000 version: automotive predefined variant with SSC & SPC communication protocols TLI5012B E1000 version: industrial predefined variant with SSC & IIF communication protocols The hardware & software bundle allows decoding and acquisition of all communication protocols, access to RAM registers and soft fusing of different variants, software download at sensors 2GO Summary of Features TLE5012B / TLI5012B GMR digital angle sensor onboard XMC1100 onboard (ARM Cortex M0 based) The on-board debugger (J-Link lite implemented on XMC4200 microcontroller) allows writing your own application in Dave Power over USB (Micro USB), ESD and reverse current protection Free graphical user interface available to download The kit is compatible with the angle rotate knob Easy integration in your own prototype with the break-away sensor PCB All add on components for Infineon XENSIV™ sensor 2GO kits can be found on sensors 2GO
Request a Quote Datasheet
Description
XENSIV(TM) - TLE5012B E5000 sensor 2GO kit, automotive predefined variant with SSC & PWM communication protocols Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level evaluation kit equipped with a TLE5012B /TLI5012B digital GMR angle sensor interfaced with an XMC1100 Infineon Microcontroller based on ARM Cortex M0 CPU. The sensor is assembled in four different variants: TLE5012B E1000 version: automotive predefined variant with SSC & IIF communication protocols TLE5012B E5000 version: automotive predefined variant with SSC & PWM communication protocols TLE5012B E9000 version: automotive predefined variant with SSC & SPC communication protocols TLI5012B E1000 version: industrial predefined variant with SSC & IIF communication protocols The hardware & software bundle allows decoding and acquisition of all communication protocols, access to RAM registers and soft fusing of different variants, software download at sensors 2GO Summary of Features TLE5012B / TLI5012B GMR digital angle sensor onboard XMC1100 onboard (ARM Cortex M0 based) The on-board debugger (J-Link lite implemented on XMC4200 microcontroller) allows writing your own application in Dave Power over USB (Micro USB), ESD and reverse current protection Free graphical user interface available to download The kit is compatible with the angle rotate knob Easy integration in your own prototype with the break-away sensor PCB All add on components for Infineon XENSIV™ sensor 2GO kits can be found on sensors 2GO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - TLE5012B_E5000_MS2GO - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
TLE5012B_E5000_MS2GO
Evaluation Boards TLE5012B_E5000_MS2GO
XENSIV(TM) - TLE5012B E5000 sensor 2GO kit, automotive predefined variant with SSC & PWM communication protocols Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level evaluation kit equipped with a TLE5012B /TLI5012B digital GMR angle sensor interfaced with an XMC1100 Infineon Microcontroller based on ARM Cortex M0 CPU. The sensor is assembled in four different variants: TLE5012B E1000 version: automotive predefined variant with SSC & IIF communication protocols TLE5012B E5000 version: automotive predefined variant with SSC & PWM communication protocols TLE5012B E9000 version: automotive predefined variant with SSC & SPC communication protocols TLI5012B E1000 version: industrial predefined variant with SSC & IIF communication protocols The hardware & software bundle allows decoding and acquisition of all communication protocols, access to RAM registers and soft fusing of different variants, software download at sensors 2GO Summary of Features TLE5012B / TLI5012B GMR digital angle sensor onboard XMC1100 onboard (ARM Cortex M0 based) The on-board debugger (J-Link lite implemented on XMC4200 microcontroller) allows writing your own application in Dave Power over USB (Micro USB), ESD and reverse current protection Free graphical user interface available to download The kit is compatible with the angle rotate knob Easy integration in your own prototype with the break-away sensor PCB All add on components for Infineon XENSIV™ sensor 2GO kits can be found on sensors 2GO

XENSIV(TM) - TLE5012B E5000 sensor 2GO kit, automotive predefined variant with SSC & PWM communication protocols

Infineon´s XENSIV™ TLx5012B magnetic angle sensor 2GO kit is a budget-priced entry level evaluation kit equipped with a TLE5012B /TLI5012B digital GMR angle sensor interfaced with an XMC1100 Infineon Microcontroller based on ARM Cortex M0 CPU. The sensor is assembled in four different variants:

  • TLE5012B E1000 version: automotive predefined variant with SSC & IIF communication protocols
  • TLE5012B E5000 version: automotive predefined variant with SSC & PWM communication protocols
  • TLE5012B E9000 version: automotive predefined variant with SSC & SPC communication protocols
  • TLI5012B E1000 version: industrial predefined variant with SSC & IIF communication protocols

The hardware & software bundle allows decoding and acquisition of all communication protocols, access to RAM registers and soft fusing of different variants, software download at sensors 2GO


Summary of Features

  • TLE5012B / TLI5012B GMR digital angle sensor onboard
  • XMC1100 onboard (ARM Cortex M0 based)
  • The on-board debugger (J-Link lite implemented on XMC4200 microcontroller) allows writing your own application in Dave
  • Power over USB (Micro USB), ESD and reverse current protection
  • Free graphical user interface available to download
  • The kit is compatible with the angle rotate knob
  • Easy integration in your own prototype with the break-away sensor PCB

All add on components for Infineon XENSIV™ sensor 2GO kits can be found on sensors 2GO

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number TLE5012B_E5000_MS2GO
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details
Evaluation Boards - CYBT-413055-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers
Evaluation Boards - BLDC_SHIELD_TLE9879 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; BLDC Motors ; Fans ; Pumps ; RC Cars ; Power Tools ; Maker Projects
Host Interface SPI
View Details
Dev Kit, Psoc 1, Arduino Compatible; Silicon Manufacturer Cypress Infineon Technologies - 08X0891 - Newark, An Avnet Company
Specs
Category Developement Board
Manufacturer Cypress; Other
View Details