Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH384Q1G8 QS32XVH384Q1G8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792818-QS32XVH384Q1G 8 Series: 32XVH Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: QS32XVH384 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP Alternative Parts (Cross-Reference): PI3B32X384BE; PI3B32X384BX; PI3B32X384BEX; PI3B32X384B; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792818-QS32XVH384Q1G 8 Series: 32XVH Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: QS32XVH384 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP Alternative Parts (Cross-Reference): PI3B32X384BE; PI3B32X384BX; PI3B32X384BEX; PI3B32X384B; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH384Q1G8 - 792818-QS32XVH384Q1G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH384Q1G8
792818-QS32XVH384Q1G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH384Q1G8 792818-QS32XVH384Q1G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792818-QS32XVH384Q1G 8 Series: 32XVH Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 48-FSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: QS32XVH384 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP Alternative Parts (Cross-Reference): PI3B32X384BE; PI3B32X384BX; PI3B32X384BEX; PI3B32X384B; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 792818-QS32XVH384Q1G8
Series: 32XVH
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-FSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: QS32XVH384
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QSOP
Alternative Parts (Cross-Reference): PI3B32X384BE; PI3B32X384BX; PI3B32X384BEX; PI3B32X384B;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS32XVH384Q1G8
Analog Switch and Multiplexer IC 743-QS32XVH384Q1G8
IC BUS SWITCH 2 X 10:10 48QSOP Product overview: QS32XVH384Q1G8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS32XVH384Q1G8 can be used for catalog matching and distributor lookup.

IC BUS SWITCH 2 X 10:10 48QSOP Product overview: QS32XVH384Q1G8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS32XVH384Q1G8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 792818-QS32XVH384Q1G8 743-QS32XVH384Q1G8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32XVH384Q1G8 Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data