Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V70190PFG8 72V70190PFG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764737-72V70190PFG8 Series: 72V Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 72V70190 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): 72V70190PF; 72V70190PF8; 72V70190TF; Introduction Date: January 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764737-72V70190PFG8 Series: 72V Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 72V70190 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): 72V70190PF; 72V70190PF8; 72V70190TF; Introduction Date: January 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V70190PFG8 - 764737-72V70190PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V70190PFG8
764737-72V70190PFG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V70190PFG8 764737-72V70190PFG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764737-72V70190PFG8 Series: 72V Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 72V70190 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): 72V70190PF; 72V70190PF8; 72V70190TF; Introduction Date: January 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764737-72V70190PFG8
Series: 72V
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 72V70190
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): 72V70190PF; 72V70190PF8; 72V70190TF;
Introduction Date: January 01, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 764737-72V70190PFG8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V70190PFG8
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data