Integrated Device Technology 16-bit 16BIT TSSOP Analog Switch and Multiplexer IC IDT74FST163245PAG8

Description
IC BUS SWITCH 16BIT 48-TSSOP Product overview: IDT74FST163245PAG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 16BIT, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74FST163245PA G8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS SWITCH 16BIT 48-TSSOP Product overview: IDT74FST163245PAG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 16BIT, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74FST163245PA G8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT TSSOP Analog Switch and Multiplexer IC
743-IDT74FST163245PAG8
16-bit 16BIT TSSOP Analog Switch and Multiplexer IC 743-IDT74FST163245PAG8
IC BUS SWITCH 16BIT 48-TSSOP Product overview: IDT74FST163245PAG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 16BIT, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74FST163245PA G8 can be used for catalog matching and distributor lookup.

IC BUS SWITCH 16BIT 48-TSSOP Product overview: IDT74FST163245PAG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 16BIT, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74FST163245PAG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74FST163245PAG8 - 125656-IDT74FST163245PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74FST163245PAG8
125656-IDT74FST163245PAG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74FST163245PAG8 125656-IDT74FST163245PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125656-IDT74FST16324 5PAG8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 125656-IDT74FST163245PAG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-IDT74FST163245PAG8 125656-IDT74FST163245PAG8
Product Name 16-bit 16BIT TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74FST163245PAG8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913684P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3307-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
3 suppliers