Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH800QG IDTQS3VH800QG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091080-IDTQS3VH800Q G Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091080-IDTQS3VH800Q G Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH800QG - 1091080-IDTQS3VH800QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH800QG
1091080-IDTQS3VH800QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH800QG 1091080-IDTQS3VH800QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091080-IDTQS3VH800Q G Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1091080-IDTQS3VH800QG
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10BIT QSOP Analog Switch and Multiplexer IC
743-IDTQS3VH800QG
10BIT QSOP Analog Switch and Multiplexer IC 743-IDTQS3VH800QG
IC BUS SWITCH 10BIT 24-QSOP Product overview: IDTQS3VH800QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 10BIT, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH800QG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 10BIT 24-QSOP Product overview: IDTQS3VH800QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 10BIT, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH800QG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1091080-IDTQS3VH800QG 743-IDTQS3VH800QG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH800QG 10BIT QSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple single-pole double-throw analog switch - 74LV4053BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1898399P - RS Components, Ltd.
Specs
Configuration 2 x SPST
Number of Pins 8
View Details