Integrated Device Technology Quad TSSOP Analog Switch and Multiplexer IC IDT74CBTLV3126PGG8

Description
IC BUS SW QUAD LV 14-TSSOP Product overview: IDT74CBTLV3126PGG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74CBTLV3126PG G8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS SW QUAD LV 14-TSSOP Product overview: IDT74CBTLV3126PGG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74CBTLV3126PG G8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad TSSOP Analog Switch and Multiplexer IC
743-IDT74CBTLV3126PGG8
Quad TSSOP Analog Switch and Multiplexer IC 743-IDT74CBTLV3126PGG8
IC BUS SW QUAD LV 14-TSSOP Product overview: IDT74CBTLV3126PGG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74CBTLV3126PG G8 can be used for catalog matching and distributor lookup.

IC BUS SW QUAD LV 14-TSSOP Product overview: IDT74CBTLV3126PGG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74CBTLV3126PGG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126PGG8 - 776636-IDT74CBTLV3126PGG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126PGG8
776636-IDT74CBTLV3126PGG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126PGG8 776636-IDT74CBTLV3126PGG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776636-IDT74CBTLV312 6PGG8 Series: 74CBTLV Packaging: Reel package Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776636-IDT74CBTLV3126PGG8
Series: 74CBTLV
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 4
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-IDT74CBTLV3126PGG8 776636-IDT74CBTLV3126PGG8
Product Name Quad TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126PGG8
Supply Voltage (VS) 2.3 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Analog Switch and Multiplexer IC - 743-74CBTLV16211VR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
2 suppliers
Bilateral switch - 74LVC1G384GW,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC11138N - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details