Integrated Device Technology Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A101QG QS4A101QG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792823-QS4A101QG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NO -3db Bandwidth: 1.4GHz Charge Injection: 1.5pC Crosstalk: -75dB @ 30MHz Channel Capacitance (CS(off), CD(off)): 5pF Family Name: QS4A101 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 6.5ns, 6ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ADG712BRU; MN74HC4066; SN74AHC4066DGVR; MAX4737EBE+T; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792823-QS4A101QG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NO -3db Bandwidth: 1.4GHz Charge Injection: 1.5pC Crosstalk: -75dB @ 30MHz Channel Capacitance (CS(off), CD(off)): 5pF Family Name: QS4A101 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 6.5ns, 6ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ADG712BRU; MN74HC4066; SN74AHC4066DGVR; MAX4737EBE+T; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A101QG - 792823-QS4A101QG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A101QG
792823-QS4A101QG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A101QG 792823-QS4A101QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792823-QS4A101QG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NO -3db Bandwidth: 1.4GHz Charge Injection: 1.5pC Crosstalk: -75dB @ 30MHz Channel Capacitance (CS(off), CD(off)): 5pF Family Name: QS4A101 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 6.5ns, 6ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ADG712BRU; MN74HC4066; SN74AHC4066DGVR; MAX4737EBE+T; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 792823-QS4A101QG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 5V
Switch Circuit: SPST - NO
-3db Bandwidth: 1.4GHz
Charge Injection: 1.5pC
Crosstalk: -75dB @ 30MHz
Channel Capacitance (CS(off), CD(off)): 5pF
Family Name: QS4A101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QSOP
On-State Resistance (Maximum): 17 Ohm
Switch Time (Ton, Toff) (Maximum): 6.5ns, 6ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): ADG712BRU; MN74HC4066; SN74AHC4066DGVR; MAX4737EBE+T;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 792823-QS4A101QG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A101QG
Normal Condition Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT258SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switch and Multiplexer IC - 743-74AHCT139D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
3 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details