Integrated Device Technology 2.5V 3.3V Analog Switch and Multiplexer IC QS3VH257S1G8

Description
QS3VH257 - QUICKSWITCH 2.5V/3.3V Product overview: QS3VH257S1G8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH257S1G8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QS3VH257 - QUICKSWITCH 2.5V/3.3V Product overview: QS3VH257S1G8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH257S1G8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3.3V Analog Switch and Multiplexer IC
743-QS3VH257S1G8
2.5V 3.3V Analog Switch and Multiplexer IC 743-QS3VH257S1G8
QS3VH257 - QUICKSWITCH 2.5V/3.3V Product overview: QS3VH257S1G8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH257S1G8 can be used for catalog matching and distributor lookup.

QS3VH257 - QUICKSWITCH 2.5V/3.3V Product overview: QS3VH257S1G8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH257S1G8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 2641323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2641323
Multiplexer & Demultiplexer ICs 2641323
QS3VH257 3.3V 4x2:1 Mux/Demux for Hot Sw

QS3VH257 3.3V 4x2:1 Mux/Demux for Hot Sw

Supplier's Site
Multiplexer & Demultiplexer ICs - 2641324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2641324
Multiplexer & Demultiplexer ICs 2641324
QS3VH257 3.3V 4x2:1 Mux/Demux for Hot Sw

QS3VH257 3.3V 4x2:1 Mux/Demux for Hot Sw

Supplier's Site
Multiplexer & Demultiplexer ICs - 2641324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2641324P
Multiplexer & Demultiplexer ICs 2641324P
QS3VH257 3.3V 4x2:1 Mux/Demux for Hot Sw

QS3VH257 3.3V 4x2:1 Mux/Demux for Hot Sw

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257S1G8 - 116450-QS3VH257S1G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257S1G8
116450-QS3VH257S1G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257S1G8 116450-QS3VH257S1G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 116450-QS3VH257S1G8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 116450-QS3VH257S1G8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-QS3VH257S1G8 2641323 116450-QS3VH257S1G8
Product Name 2.5V 3.3V Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257S1G8
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data