Integrated Device Technology QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications QS3VH126S1G8

Description
The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications - QS3VH126S1G8 - Integrated Device Technology
San Jose, CA, USA
QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications
QS3VH126S1G8
QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications QS3VH126S1G8
The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.

The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH126S1G8 - 1241288-QS3VH126S1G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH126S1G8
1241288-QS3VH126S1G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH126S1G8 1241288-QS3VH126S1G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241288-QS3VH126S1G8 Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241288-QS3VH126S1G8
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH126S1G8 1241288-QS3VH126S1G8
Product Name QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH126S1G8
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053PW,112 - Nexperia B.V.
Specs
Configuration SPDT-Z
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 225 ohms
View Details
6 suppliers
3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16211VRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Applications Automotive
Standards and Certifications RoHS
Bandwidth 60 MHz
View Details