Integrated Device Technology Quad 2.5V 3.3V Analog Switch and Multiplexer IC IDTQS3VH257QG

Description
QUICKSWITCH PRODUCTS 2.5V/3.3V QUAD 2:1 MUX/DEMUX HIGH BAND WIDTH BUS SWITCH Product overview: IDTQS3VH257QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH257QG can be used for catalog matching and distributor lookup.
Request a Quote
Description
QUICKSWITCH PRODUCTS 2.5V/3.3V QUAD 2:1 MUX/DEMUX HIGH BAND WIDTH BUS SWITCH Product overview: IDTQS3VH257QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH257QG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 2.5V 3.3V Analog Switch and Multiplexer IC
743-IDTQS3VH257QG
Quad 2.5V 3.3V Analog Switch and Multiplexer IC 743-IDTQS3VH257QG
QUICKSWITCH PRODUCTS 2.5V/3.3V QUAD 2:1 MUX/DEMUX HIGH BAND WIDTH BUS SWITCH Product overview: IDTQS3VH257QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH257QG can be used for catalog matching and distributor lookup.

QUICKSWITCH PRODUCTS 2.5V/3.3V QUAD 2:1 MUX/DEMUX HIGH BAND WIDTH BUS SWITCH Product overview: IDTQS3VH257QG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH257QG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 282443-IDTQS3VH257QG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
282443-IDTQS3VH257QG
Integrated Circuits(ICs) 282443-IDTQS3VH257QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 282443-IDTQS3VH257QG Category: Integrated Circuits(ICs) Family: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 282443-IDTQS3VH257QG
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-IDTQS3VH257QG 282443-IDTQS3VH257QG
Product Name Quad 2.5V 3.3V Analog Switch and Multiplexer IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897116 - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; Soic
Number of Pins 8
View Details
Quad Analog Switch and Multiplexer IC - 743-CD4016BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 to ? volts
Operating Temperature -55 C (-67 F)
Number of Pins 14
View Details
3 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details