Integrated Device Technology High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch QS34X2245Q3G

Description
The QS34X2245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X2245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Internal 25 ohm resistors reduce reflection noise in high-speed applications. This device is ideally suited for 32/64 bit applications where board space is at a premium. The QS34X2245 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS34X2245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X2245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Internal 25 ohm resistors reduce reflection noise in high-speed applications. This device is ideally suited for 32/64 bit applications where board space is at a premium. The QS34X2245 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch - QS34X2245Q3G - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch
QS34X2245Q3G
High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch QS34X2245Q3G
The QS34X2245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X2245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Internal 25 ohm resistors reduce reflection noise in high-speed applications. This device is ideally suited for 32/64 bit applications where board space is at a premium. The QS34X2245 operates at -40C to +85C.

The QS34X2245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X2245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Internal 25 ohm resistors reduce reflection noise in high-speed applications. This device is ideally suited for 32/64 bit applications where board space is at a premium. The QS34X2245 operates at -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34X2245Q3G - 131774-QS34X2245Q3G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34X2245Q3G
131774-QS34X2245Q3G
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34X2245Q3G 131774-QS34X2245Q3G
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131774-QS34X2245Q3G Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-QVSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131774-QS34X2245Q3G
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-QVSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS34X2245Q3G 131774-QS34X2245Q3G
Product Name High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34X2245Q3G
Supply Voltage (VS) 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SJX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897124 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Dual 5V 64mA Analog Switch and Multiplexer IC - 743-74CBT16209ADGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers