Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 027052-QS3VH257PAG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 2173765 | 2173766P | 027052-QS3VH257PAG8 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH257PAG8 |
| Configuration | 2x1; Quad 2:1 | 2x1; Quad 2:1 |