Integrated Device Technology 4-Channel Analog Switch QS4A101QG8

Description
The QS4A101 is a high-performance CMOS analog four-channel SPST switch with individual enables. The QS4A101 , with 1.4GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A101 operates at -40C to +85C.
Datasheet
Description
The QS4A101 is a high-performance CMOS analog four-channel SPST switch with individual enables. The QS4A101 , with 1.4GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A101 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Analog Switch - QS4A101QG8 - Integrated Device Technology
San Jose, CA, USA
4-Channel Analog Switch
QS4A101QG8
4-Channel Analog Switch QS4A101QG8
The QS4A101 is a high-performance CMOS analog four-channel SPST switch with individual enables. The QS4A101 , with 1.4GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A101 operates at -40C to +85C.

The QS4A101 is a high-performance CMOS analog four-channel SPST switch with individual enables. The QS4A101 , with 1.4GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery operated and remote instrumentation applications. The QS4A101 operates at -40C to +85C.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - QS4A101QG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
QS4A101QG8
Analog Switches, Multiplexers, Demultiplexers QS4A101QG8
4 Circuit IC Switch 1:1 17Ohm 16-QSOP

4 Circuit IC Switch 1:1 17Ohm 16-QSOP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS4A101QG8 QS4A101QG8
Product Name 4-Channel Analog Switch Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Pins 16
Package Type QSOP SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923268 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
Multiplexer & Demultiplexer ICs - 8139222P - RS Components, Ltd.
Specs
Configuration 1 x SPST
Number of Pins 5
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151SJX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details