Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3125PGG8 IDT74CBTLV3125PGG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068697-IDT74CBTLV312 5PGG8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068697-IDT74CBTLV312 5PGG8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3125PGG8 - 068697-IDT74CBTLV3125PGG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3125PGG8
068697-IDT74CBTLV3125PGG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3125PGG8 068697-IDT74CBTLV3125PGG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068697-IDT74CBTLV312 5PGG8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068697-IDT74CBTLV3125PGG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Analog Switch and Multiplexer IC
743-IDT74CBTLV3125PGG8
Quad TSSOP Analog Switch and Multiplexer IC 743-IDT74CBTLV3125PGG8
IC BUS SW QUAD LV 14-TSSOP Product overview: IDT74CBTLV3125PGG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74CBTLV3125PG G8 can be used for catalog matching and distributor lookup.

IC BUS SW QUAD LV 14-TSSOP Product overview: IDT74CBTLV3125PGG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT74CBTLV3125PGG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 068697-IDT74CBTLV3125PGG8 743-IDT74CBTLV3125PGG8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3125PGG8 Quad TSSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data