Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V8981J IDT72V8981J

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184879-IDT72V8981J Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 72V8981 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184879-IDT72V8981J Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 72V8981 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V8981J - 1184879-IDT72V8981J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V8981J
1184879-IDT72V8981J
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V8981J 1184879-IDT72V8981J
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184879-IDT72V8981J Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 72V8981 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184879-IDT72V8981J
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.59x16.59)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 72V8981
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-IDT72V8981J
Analog Switch and Multiplexer IC 743-IDT72V8981J
3.3 VOLT TIME SLOT INTERCHANGE DIGITAL SWITCH 128 x 128 | IC DGTL SW 128X128 44-PLCC Product overview: IDT72V8981J from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT72V8981J can be used for catalog matching and distributor lookup.

3.3 VOLT TIME SLOT INTERCHANGE DIGITAL SWITCH 128 x 128 | IC DGTL SW 128X128 44-PLCC Product overview: IDT72V8981J from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT72V8981J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1184879-IDT72V8981J 743-IDT72V8981J
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V8981J Analog Switch and Multiplexer IC
Configuration 8x1 8x1
Unlock Full Specs
to access all available technical data