Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT728985J IDT728985J

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776622-IDT728985J Series: 7200 Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776622-IDT728985J Series: 7200 Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT728985J - 776622-IDT728985J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT728985J
776622-IDT728985J
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT728985J 776622-IDT728985J
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776622-IDT728985J Series: 7200 Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776622-IDT728985J
Series: 7200
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 776622-IDT728985J
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT728985J
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products