Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3383QG8 QS3383QG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091068-QS3383QG8 Packaging: Reel - TR Type: Bus FET Exchange Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091068-QS3383QG8 Packaging: Reel - TR Type: Bus FET Exchange Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3383QG8 - 1091068-QS3383QG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3383QG8
1091068-QS3383QG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3383QG8 1091068-QS3383QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091068-QS3383QG8 Packaging: Reel - TR Type: Bus FET Exchange Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1091068-QS3383QG8
Packaging: Reel - TR
Type: Bus FET Exchange Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1091068-QS3383QG8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3383QG8
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
 - IH5143MJE/883B - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 216291 - RS Components, Ltd.
Specs
Number of Pins 10
View Details