Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V73260BB IDT72V73260BB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068693-IDT72V73260BB Packaging: Tray Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-PBGA (13x13) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068693-IDT72V73260BB Packaging: Tray Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-PBGA (13x13) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V73260BB - 068693-IDT72V73260BB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V73260BB
068693-IDT72V73260BB
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V73260BB 068693-IDT72V73260BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068693-IDT72V73260BB Packaging: Tray Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-PBGA (13x13) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068693-IDT72V73260BB
Packaging: Tray
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-PBGA (13x13)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 068693-IDT72V73260BB
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V73260BB
Configuration 4x1
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898221P - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Signal Switches, Multiplexers, Decoders - 74AUP2G157GD,125-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Number of Pins 8
View Details
2 suppliers