Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126QG IDT74CBTLV3126QG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184910-IDT74CBTLV31 26QG Series: 74CBTLV Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: 74CBTLV3126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): 74CBTLV3126DBQRE4; 74CBTLV3126DBQRG4; SN74CBTLV3126DBQ; Introduction Date: March 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184910-IDT74CBTLV31 26QG Series: 74CBTLV Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: 74CBTLV3126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): 74CBTLV3126DBQRE4; 74CBTLV3126DBQRG4; SN74CBTLV3126DBQ; Introduction Date: March 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126QG - 1184910-IDT74CBTLV3126QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126QG
1184910-IDT74CBTLV3126QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126QG 1184910-IDT74CBTLV3126QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184910-IDT74CBTLV31 26QG Series: 74CBTLV Packaging: Tube Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: 74CBTLV3126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): 74CBTLV3126DBQRE4; 74CBTLV3126DBQRG4; SN74CBTLV3126DBQ; Introduction Date: March 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184910-IDT74CBTLV3126QG
Series: 74CBTLV
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 4
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: 74CBTLV3126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): 74CBTLV3126DBQRE4; 74CBTLV3126DBQRG4; SN74CBTLV3126DBQ;
Introduction Date: March 01, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1184910-IDT74CBTLV3126QG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT74CBTLV3126QG
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data