Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040602-IDTQS3VH253PA
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MUX/DEMUX SW DUAL 4:1 16TSSOP Product overview: IDTQS3VH253PAG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDTQS3VH253PAG8 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 040602-IDTQS3VH253PAG8 | 743-IDTQS3VH253PAG8 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - IDTQS3VH253PAG8 | Dual Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 2.3 to 3.6 volts |