Integrated Device Technology Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DR 72V71660DR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776631-72V71660DR Series: 72V Packaging: Tray Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: 72V71660 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): 72V71660BB; 72V71660BBG8; 72V71660BBG; 72V71660DRG; Introduction Date: August 14, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776631-72V71660DR Series: 72V Packaging: Tray Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: 72V71660 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): 72V71660BB; 72V71660BBG8; 72V71660BBG; 72V71660DRG; Introduction Date: August 14, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DR - 776631-72V71660DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DR
776631-72V71660DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DR 776631-72V71660DR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776631-72V71660DR Series: 72V Packaging: Tray Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: 72V71660 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): 72V71660BB; 72V71660BBG8; 72V71660BBG; 72V71660DRG; Introduction Date: August 14, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776631-72V71660DR
Series: 72V
Packaging: Tray
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 4
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: 72V71660
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): 72V71660BB; 72V71660BBG8; 72V71660BBG; 72V71660DRG;
Introduction Date: August 14, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 776631-72V71660DR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 72V71660DR
Configuration 2x1
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1610650 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details
Analog Switch and Multiplexer IC - 743-74LVC257AD,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
5 suppliers