Integrated Device Technology BGA Analog Switch and Multiplexer IC IDT72V71660BB

Description
IC DGTL SW 16382X16384 208-BGA Product overview: IDT72V71660BB from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT72V71660BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL SW 16382X16384 208-BGA Product overview: IDT72V71660BB from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT72V71660BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
BGA Analog Switch and Multiplexer IC
743-IDT72V71660BB
BGA Analog Switch and Multiplexer IC 743-IDT72V71660BB
IC DGTL SW 16382X16384 208-BGA Product overview: IDT72V71660BB from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT72V71660BB can be used for catalog matching and distributor lookup.

IC DGTL SW 16382X16384 208-BGA Product overview: IDT72V71660BB from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-IDT72V71660BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V71660BB - 068692-IDT72V71660BB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V71660BB
068692-IDT72V71660BB
Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V71660BB 068692-IDT72V71660BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068692-IDT72V71660BB Packaging: Tray Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 208-PBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068692-IDT72V71660BB
Packaging: Tray
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 208-PBGA (17x17)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-IDT72V71660BB 068692-IDT72V71660BB
Product Name BGA Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - IDT72V71660BB
Configuration 2x1 2x1
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
10OHM Analog Switch and Multiplexer IC - 747-74LVC1G53GF,115 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Bandwidth 300 MHz
Power Dissipation 250 milliwatts
View Details
4 suppliers